location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Trim, edge, shave For any length of hair Face

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trim, edge, shave For any length of hair Face
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6520/25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103740407
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2020
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QP6520/25 user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Trim, edge, shave For any length of hair Face
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion) 90 min
  • - Number of length steps: 14
  • - Minimum hair length: 0.4 mm Maximum hair length: 1 cm
  • - Wet & Dry
  • - Washable
  • - Black, Silver
More>>>
Unique OneBlade Technology
Unique OneBlade Technology

The Philips OneBlade has a revolutionary new technology designed for facial styling and body grooming. It can trim, edge and shave any length of hair. Its dual protection system – a glide coating combined with rounded tips – makes shaving easier and more comfortable. Its shaving technology features a fast-moving cutter (200x per second) so it's efficient - even on longer hairs.

Trim it down
Trim it down

Trim your beard to an even length with the included adjustable precision comb. Dial up one of the 14 lock-in length settings to get everything from a 5 o'clock shadow, to a tight trim, to a longer beard style.

Edge it up
Edge it up

Create precise edges with the dual-sided blade. You can shave in either direction to get great visibility and see every hair that you're cutting. Line up your style in seconds!

Durable OneBlade
Durable OneBlade

The blades are designed for lasting performance. For optimal performance, you will only need to replace each blade every 4 months*. Replacement is easy and hassle free.

Shave it off
Shave it off

OneBlade doesn't shave as close as a traditional blade - so your skin stays comfortable. Go against the grain and shave off any length of hair easily.

Precision trimming comb has 14 length settings (0.4 to 10 mm)
Precision trimming comb has 14 length settings (0.4 to 10 mm)

The versatile precision trimming comb offers length settings from 0.4 mm to 10 mm, giving you an even trim at exactly the length you want.

Create precise edges & sharp lines with the dual-sided blade
Create precise edges & sharp lines with the dual-sided blade

OneBlade follows the contours of your face, allowing you to effectively and comfortably shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

Wet and dry
Wet and dry

OneBlade is water resistant, so it is easy to clean: just rinse it under the tap. You can also shave with or without foam - whichever you prefer.

Contour following
Contour following

OneBlade follows the contours of your face, allowing you to effectively and comfortably trim and shave all areas of your face.

LED digital display shows status of battery and travel lock
LED digital display shows status of battery and travel lock

Be sure that your OneBlade is always ready to go by checking the LED digital display. It alerts you during use if your battery is low, and it indicates charging progress when plugged in. Activate the travel lock to take the OneBlade anywhere you go.

90 min Li-Ion battery
90 min Li-Ion battery

Rechargeable Li-Ion battery delivers 90 minutes of constant performance after a 1-hour charge.

Performance
Number of length steps *
14
Minimum hair length *
0.4 mm
Maximum hair length *
1 cm
Wet & Dry *
Yes
Washable
Yes
Design
Product colour *
Black, Silver
Soft grip
Yes
Power
Battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
90 min
Charging time
1 h
AC input voltage
100-240  V
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Storage pouch
Yes
Technical details
Power consumption (max)
5.4 W