location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-530 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE81402CE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2021 13:20:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-530 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 6.2 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Features
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.68 cm (1.45")
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (sleep)
1 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6.2 kg
Packaging data
Package width
230 mm
Package depth
480 mm
Package height
425 mm
Package weight
7.66 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
12.9 m
Products per pallet
30 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
18.9 m
Products per pallet (UK)
44 pc(s)
Other features
Duplex
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 02:58:57
Uk has collected 8 expert reviews for Epson Expression Premium XP-530 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
bit.com.au
Updated:
2018-01-25 02:58:54
The XP-530 is the cheapest model in Epson's Expression Premium range of inkjet multifunction printers (MFPs). Geared toward creative users, it uses Epson's five-ink engine, which combines a pigment-based black for text printing, with dye-based black, cyan...
Bottom line Those after an economical printer for a busy office should look elsewhere, because the XP-530's running costs are typical of an entry-level printer aimed at homes and very small offices. Each of the five standard cartridges costs $20.99, while high-yield...
67%
pcauthority.com.au
Updated:
2018-01-25 02:58:54
The XP-530 is the cheapest model in Epson's Expression Premium range of inkjet multifunction peripherals (MFPs) for the home. Geared toward creative users, it uses Epson's five-ink engine, which combines a pigment-based black for text printing, with dye-b...
Bottom line The Epson Expression XP-530 pulls off impressive speed and quality. It's let down somewhat by its absolutely minute preview screen, but overall it's an excellent all-rounder...
80%
itpro.co.uk
Updated:
2018-01-25 02:58:57
Sign up for our daily newsletter The XP-530 is the cheapest model in Epson's Expression Premium range of inkjet multifunction peripherals (MFPs) for the home. Geared toward creative users, it uses Epson's five-ink engine, which combines a pigment-based b...
Good Speedy printing and scanning, Good print quality...
Bad Higher running costs than rivals, Tiny display screen...
Bottom line The Epson Expression XP-530 pulls off impressive speed and quality. It's let down somewhat by its absolutely minute preview screen, but overall it's an excellent all-rounder...
80%
expertreviews.co.uk
Updated:
2018-01-25 02:58:57
On first impressions, 'Premium' isn't a word I'd use for the XP-530. It looks smart enough, with a squat stance and shiny black plastics, but its control panel features one of the smallest colour screens I've seen - a 3.7cm panel which looks like it belon...
Bottom line Microscopic screen aside, Epson's XP-530 is a good home MFP for creative work...
80%
techadvisor.co.uk
Updated:
2018-01-25 02:58:57
Most inkjet printers under £100 use four coloured inks for printing documents and photos. These low-cost printers also tend to use just two ink cartridges – one cartridge for the black ink, and a second ‘tri-colour' cartridge that holds the cyan, magenta...
Bottom line You'll need to keep an eye on running costs, but the Expression XP-530 will be a good option for people who don't need to print lots of documents every day, but who do need very high quality for photos, school reports and other documents...
60%
topnewreview.com
Updated:
2018-04-28 16:24:19
Flat screens were amazing when they first appeared. Before then, displaying an electronic image meant accelerating a stream of electrons like some sort of fantasy, video-game weapon. This meant that however wide your monitor was, it had to be proportional...
0%