location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 13.3 Split Leather Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre 13.3 Split Leather Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5T46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899481189 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP Spectre 13.3 Split Leather Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33.8 cm (13.3") Black
  • - Leatherette, Microfibre
  • - Scratch resistant, Splash proof
  • - 360 g
More>>>
Beautiful craftsmanship

Elegant split-leather material protects your notebook with a luxurious style.[2]

A premium finish

An elegant copper finish gives functional hardware accents a modern sophistication.

Exceptional protection

Smooth micro-suede interior and durable exterior helps protect from scratches, rain and spills.

Features
Surface coloration
Monochromatic
Compatibility
HP Spectre 13
Maximum screen size *
33.8 cm (13.3")
Case type *
Sleeve case
Material *
Leatherette, Microfibre
Product main colour *
Black
Protection features
Scratch resistant, Splash proof
Country of origin
China
HP segment
Home
Weight & dimensions
Width
243 mm
Depth
350 mm
Height
25 mm
Weight
360 g
Package width
290 mm
Package depth
370 mm
Package height
25 mm
Package weight
460 g
Country Distributor
France 1 distributor(s)