location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445584
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 398403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 35 kg White
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Floor
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
More>>>
Mounting
Maximum weight capacity *
35 kg
Minimum screen size
81.3 cm (32")
Number of displays supported *
1
Maximum screen size *
139.7 cm (55")
Mounting type *
Floor
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
400 x 400 mm
Ergonomics
Height adjustment type
Manual
Tilt angle range
0 - 12°
Design
Type
Portable floor stand
Product colour *
White
Weight & dimensions
Height
115 mm
Packaging data
Package width
580 mm
Packaging data
Package depth
1100 mm
Package height
140 mm
Technical details
Package net weight
13 kg
Other features
Country of origin
Italy
Logistics data
Master (outer) case net weight
13 kg
Harmonized System (HS) code
85299049
Products per pallet (EU)
24 pc(s)
Master (outer) case width
580 mm
Master (outer) case length
1100 mm
Master (outer) case height
140 mm
Master (outer) case gross weight
13 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)