location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon REALiS WUX450ST Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REALiS WUX450ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1204C002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon REALiS WUX450ST Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, White
  • - LCOS 4500 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 365 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4500 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3460 ANSI lumens
Uniformity
80%
Keystone correction, horizontal
-12 - 12°
Keystone correction, vertical
-12 - 12°
Matrix size
1.8 cm (0.71")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
SHP
Lamp power
260 W
Lamp power (economic mode)
200 W
Lens system
Fixed focal length
8.8 mm
Optical zoom
1.35x
Throw ratio
0.56:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 75%
Video
Full HD *
Yes
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
30 dB
Dot clock scanning frequency
162 MHz
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
365 W
Power consumption (economy mode)
295 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
337 mm
Depth
415 mm
Height
136 mm
Weight *
6.3 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:34
Uk has collected 1 expert review for Canon REALiS WUX450ST Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%