location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-MG 30 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG 30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG30
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-MG 30 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP
  • - Optical zoom: 25x Digital zoom: 800x
  • - LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:09:28
Uk has collected 11 expert reviews for JVC GZ-MG 30 0.8 MP and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
alphr.com
Updated:
2011-07-31 20:09:01
The built-in hard disk is a taste of things to come. But image quality is comparable only to a budget DV camcorder, making the price a little high After some time as the sleeping giant in the camcorder business, JVC came out all guns blazing last year...
67%
gadgetspeak.com
Updated:
2011-07-31 20:08:47
Not long ago all Camcorders recorded to tape, then some were dual tape and memory card. Now it seems that hard disc is all the rage.
76%
soundandvision.com
Updated:
2011-07-31 20:08:57
When I reviewed JVC’s first Everio camcorder (“The Cutting Edge,” December 2004), my biggest complaint was that its 4-gigabyte (GB) MicroDrive restricted you to just an hour of best-quality video, and a spare drive — unlike the MiniDV tapes used i...
0%
pcmag.com
Updated:
2011-07-31 20:09:13
JVC envisions camcorders of the future as hard drive devices that dont require removable media such as miniDVD discs, DV tapes, or media cards. Theyll also be really small and light. Indeed, the Everio GZ-MG30 is just that—a compact hard-drive-base...
Good Great size. Very usable menu system.
Bad Too expensive given its mediocre video quality. Compatibility issues with video-editing tools.
Bottom line The Everio GZ-MG30 has some innovative features, especially the ability to record to the hard drive, but the video quality is disappointing...
50%
easycamcorders.com
Updated:
2011-07-31 20:09:17
The JVC GZ-MG30, to be fair, is on the cutting edge of the next step in camcorders. It is part of JVC?s Everio series, recording video straight to a hard disk. The more expensive Everio models feature a removable 4GB Microdrive. The GZ-MG30, part of th...
0%
camcorderinfo.com
Updated:
2011-07-31 20:09:28
large enough to get a good grip on, like the toggles on the dirt cheap Canon ZR series. But any raised toggle still deserves accolades, and this control is much better than the sliding switches employed on camcorders like the Canon Optura 50.
61%