location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP7 Retail System Model 7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0E99EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:05:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 38.1 cm (15")
  • - Touchscreen
  • - Intel® Core™ i5 2.5 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - HDD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Powered USB DVI port
  • - VESA mounting Panel mounting interface: 100 x 100 mm
  • - 180 W
More>>>
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Display brightness
350 cd/m²
Touchscreen technology
Projected capacitive system
Contrast ratio (typical)
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Response time
25 ms
Aspect ratio
4:3
Processor
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400S
Processor cores
4
Processor threads
4
Processor frequency
2.5 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q67 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
16 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 2000
Multimedia
Built-in speaker(s)
Yes
Multimedia
Number of speakers
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Powered USB
Yes
DVI port
Yes
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
RJ-12 ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-One
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Ergonomics
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Weight & dimensions
Width (with stand)
366 mm
Depth (with stand)
43 mm
Height (with stand)
40 mm
Weight
6.25 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
HP rp Retail RP7 10.4-inch Customer Display HP rp Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)