More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY16KI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY16KI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
164982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Output power capacity
*
16 kVA
Output power
*
11200 W
Emergency Power Off (EPO)

Battery
Typical backup time at full load
5.2 min
Typical backup time at half load
17.1 min
Replacement battery cartridge
APC Replacement Battery SYBATT
Design
Product colour
*
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Network Shutdown
- PowerChute plus for AIX v4.2.3
- PowerChute plus for HP-UX v 4.2.3
- PowerChute plus for Linux v 4.5.2
- PowerChute plus for Novell NetWare v4.3.3
- PowerChute plus for Red Hat Linux v 4.5.2.1
- PowerChute plus for Solaris v 4.5
- PowerChute Plus for Windows NT/2000 (English) v. 5.2.1
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management
Output connections
(8)IEC 320 C13
(1)Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 3 wire (1PH+N+G)
Dimensions (WxDxH)
609.6 x 689.9 x 1199.9 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
230 V
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AP9618 | AP9618 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9615 | 5-Port 10Base-T Hub SmartSlot Card |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SYXR12B12I | Symmetra XR Frame w/12 SYBATT 220-240V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SYXR8B12I | Symmetra XR Frame w/8 SYBATT Scalable to 12, 220-240V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SYXR4B4I | SYMMETRA EXTEND. RUN FRAME |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SYXR4B12I | Symmetra XR Frame w/4 SYBATT Scalable to 12, 220-240V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SYXR2B4I | Symmetra XR Frame w/2 SYBATT Scalable to 4, 220-/240V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9608 | AP9608 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|