- - Home & Home Office NAS Desktop Black
- - My Cloud OS
- - Number of storage drives supported: 2 HDD
- - Intel® Pentium® N3710 1.6 GHz Intel® HD Graphics 405
- - 4 DDR3L
- - Ethernet LAN
- - Cooling type: Active
- - Backup features: Cloud

Western Digital My Cloud PR2100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 0 TB My Cloud OS Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Using an integrated copy button, the My Cloud Pro Series can back up and preserve everything in a single move. The My Cloud Pro Series is also exFAT compatible, so you can plug in a camera or an external hard drive like the My Passport Wireless Pro device and automatically offload everything as soon as you're back from a shoot.
Multiple RAID options help you protect your digital library however you need, while password protection and 256-bit AES volume encryption helps safeguard your files from prying eyes. Along with two power ports in case of a power supply failure, the My Cloud Pro Series helps keep your data safe.
With built-in hardware transcoding and the downloadable Plex Media Server, your team can smoothly stream HD media wherever they have an internet connection. Hardware transcoding prepares media for streaming in the right format and quality, and with the Plex app installed on your NAS, you can beautifully stream to any device.
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 22 expert reviews for Western Digital My Cloud PR2100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 0 TB My Cloud OS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
goldfries.com
Updated:
2017-08-26 03:44:07 |
Finally, a pro-grade NAS from WD. This WD My Cloud Pro is very unlike the EX2 model that I reviewed earlier.Now out of the box you'll notice that the PR2100 looks different from the EX2 model.As with WD package, all things are complete for your NAS setup...
![]() |
80%
|
techteamgb.co.uk
Updated:
2017-08-26 03:44:07 |
My first non-sponsored review for WD – their 2 bay Pro My Cloud NAS! Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be use to use these! Amazon.co.uk : Amazon.com : Amazon.de : Amazon...
![]() |
86%
|
HEXUS.net
Updated:
2017-08-26 03:44:07 |
WD is building on the success of its My Cloud storage servers with the introduction of two new models launched under the Pro Series umbrella. Dubbed the PR2100 and PR4100, the latest My Cloud units offer two-bay and four-bay storage priced from £380 and £...
![]() ![]() ![]() |
0%
|
topnewreview.com
Updated:
2018-04-28 14:25:16 |
The popularity of network attached storage is succinctly illustrated with this latest release from Western Digital: The WD My Cloud PR2100 is essentially an upgraded take on last year's My Cloud Business DL2100—a device that was aimed squarely at small bu...
![]() ![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
Western Digital |
![]() (show image) |
WDBVBZ0000NCH | WD 0TB My Cloud EX2 Ultra 2-bay Diskless NAS, Network Attached Storage, RAID, file sync, streaming, media server |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.