location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega MicroMini Hard Drive 6GB 1.0" USB 2.0 external hard drive 4200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroMini Hard Drive 6GB 1.0" USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33369
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Hard drive
HDD capacity *
6 GB
HDD speed *
4200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
Weight & dimensions
Weight *
50 g
Other features
HDD transfer rate
60 Mbit/s
I/O ports
USB
Internal
No
Mac compatibility
Yes
Minimum processor
300 MHz
Minimum system requirements
IBM PC/Mac CD-ROM 4X Microsoft Internet Explorer 5.0
Compatible operating systems
Microsoft Windows 2000 Professionnel/ ME/XP Home/XP Professionnel G4 / G3 iMAC
Dimensions (WxDxH)
69.90 x 51.00 x 14.20 mm
Brand Image Product code Product Stock Price from
Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0 Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0
(show image)
33443 ScreenPlay Pro 300GB 3 5" 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White
(show image)
33406 33406 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Micro Mini Hard Drive 4GB USB 2.0 external hard drive 4200 RPM Iomega Micro Mini Hard Drive 4GB USB 2.0 external hard drive 4200 RPM
(show image)
33334 Micro Mini Hard Drive 4GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0 Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0
(show image)
33325 StorCenter Network Hard Drive Ethernet 250GB 0.00
(excl. VAT)
0 (incl. VAT)