location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R630-0725
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830725
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM
  • - 300 GB DVD±RW
  • - Rack (1U)
More>>>
Drive dense database solutions
Drive dense database solutions

The processor and memory density as well as storage flexibility of up to 24 x 1.8" flash SSDs or 10 x 2.5" HDDs (with an option to replace four HDDs with four PCIe SSDs) provides an ideal solution for large-scale transactional and analytical processing solutions, such as Oracle and SQL.

Accelerate in-memory online analytical processing (OLAP) with up to 24 DIMMs of DDR4 RAM, providing as much as 15 percent greater memory bandwidth.
Increase the number of transactions per second for online transaction processing (OLTP) databases with 12Gb PowerEdge RAID controllers (PERC9) that feature double the throughput performance and cache of previous-generation controllers.
Efficiently drive workloads with high concurrent usage and frequent random access to all tables, payloads and log files using the R630 with an all-flash SSD configuration.
Dramatically reduce storage latency with Express Flash PCIe SSDs.

Ensure continuous access
Ensure continuous access

The R630 can be easily configured as a reliable, general-purpose server for business-critical applications, with automated management and high-availability features, such as:
Redundant power supply units (PSUs)
Hot-plug and swappable PSUs, HDDs and fans
Dual SD card option for failsafe hypervisors

Monitor and manage from anywhere
Monitor and manage from anywhere

Administer systems from your smartphone, laptop or at the system with both local and remote management options.
Use your smartphone with the OpenManage Mobile app to securely monitor remote systems, or connect to a server via Near Field Communications (NFC) to access a status report and logs using the iDRAC Quick Sync feature.
Use a USB memory stick to upload configurations files for BIOS, iDRAC, PERC, LAN on motherboard (LOM) and network interface card (NIC) updates with the iDRAC Direct feature.
Connect a laptop via USB to a specific server’s embedded iDRAC8 management-console interface for robust "at the system" management.

Stocking the future-ready data center
Stocking the future-ready data center

With high-performance processing, large memory capacity and innovative local storage options offering greater scalability throughout the portfolio, the latest generation of PowerEdge servers meets your needs today, with the hardware, headroom and simplified management to adapt as your workloads demand.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2620V4
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Stepping
R0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R6
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
2133 MHz
Maximum internal memory *
768 GB
Storage
Maximum storage capacity *
14 TB
Total storage capacity *
300 GB
Number of HDDs installed
1
HDD capacity
300 GB
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
1, 5, 6
Hot-Plug support
Yes
Storage
Hot-swap
Yes
Optical drive type *
DVD±RW
Supported storage drive interfaces
Serial ATA
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x16 slots
6
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008/2012 SP2, x86/x64 Windows Server 2008/2012 R2, x64 Windows HPC Server 2008 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92986
Power
Redundant power supply (RPS) support *
Yes
Number of main power supplies
1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482.3 mm
Depth
700.5 mm
Height
42.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:24
Uk has collected 2 expert reviews for DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2017-01-23 01:04:04
At this point the Dell PowerEdge R630 isn't exactly new, but there is definitely renewed interest in the 1U server platform as the Dell EMC continues to fold together. The R630 makes for an excellent node in software-defined deployments ranging from vSAN...
Bottom line The Dell PowerEdge R630 packs quite a performance punch in its compact form factor. As with most units in the PowerEdge line, there is enough customizability for the R630 to hit any number of needs...
0%
Brand Image Product code Product Stock Price from
DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W
(show image)
65C5G R630