location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Retractable Earphone HS-0150p Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retractable Earphone HS-0150p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14483
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Retractable Earphone HS-0150p Headphones Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - 20 - 20000 Hz 32 Ω
More>>>
Performance
Product type *
Headphones
Cable length
1.1 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Other features
Dimensions (WxDxH)
125 x 112 x 100 mm
Connector(s)
3.5 mm
Brand Image Product code Product Stock Price from
Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver
(show image)
14880 MultiColour Headset HS-2250 0.00
(excl. VAT)
0 (incl. VAT)
Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver
(show image)
14836 Noise Cancelling Headphones HS-0600p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable Gamer Earphone HS-0210p Headphones Wired Black Trust Portable Gamer Earphone HS-0210p Headphones Wired Black
(show image)
14585 Portable Gamer Earphone HS-0210p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Gamer Headphone HS-0410p Headphones Wired Music Trust Gamer Headphone HS-0410p Headphones Wired Music
(show image)
14602 Gamer Headphone HS-0410p 0.00
(excl. VAT)
0 (incl. VAT)