location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX3850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C612021
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 5760 x 1440 DPI
  • - A4 18 ppm
  • - Colour scanning
  • - USB port
  • - 5.7 kg
More>>>
Printing
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Copying
Copying *
No
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Scan speed (colour, normal quality)
15msec/line @ 600dpi, 10msec/line @ 300dpi
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Recommended media
A4, A5, B5, Half Letter A6
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5.7 kg
Packaging data
Package width
385 mm
Package depth
485 mm
Package height
220 mm
Package weight
6.65 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.13 m
Products per pallet layer
4 pc(s)
Products per pallet
36 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.13 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Other features
Dimensions (WxDxH)
430 x 346 x 173 mm
Custom media sizes
User defined
Media types supported
Premium Ink Jet Plain Paper A4, Bright White Ink Jet Paper A4, Premium Glossy Photo Paper A4, 5 x 7”, 4 x 6”, Premium Semigloss Photo Paper A4, 4 x 6”, Ultra Premium Glossy Photo Paper/Ultra Glossy Photo Paper A4, 10 x 15cm, 13 x 18cm, Matte Paper – Heavyweight A4, Double-Sided Matte Paper A4, Photo Quality Self Adhesive Sheets A4, Photo Paper A4
Print head
90 nozzles for Black, 29 nozzles per Cyan,Magenta, Yellow
Compatible operating systems
Windows 98SE/Me/2000/XP
Colour all-in-one functions
Print, Scan
Brand Image Product code Product Stock Price from
Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm
(show image)
C11C610023CB DX4850 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm Epson Stylus DX4850 A4 5760 x 1440 DPI 20 ppm
(show image)
C11C610023CC DX4850 0.00
(excl. VAT)
0 (incl. VAT)