location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0354B008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Violet
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2.4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944
Supported aspect ratios
4:3
Lens system
Optical zoom *
2.4x
Digital zoom *
4x
Focal length range
6.3 - 14.9 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Playback zoom (max)
2x
Design
Product colour *
Violet
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-4L, Rechargeable
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
105 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch ArcSoft PhotoStudio Drivers
Other features
Effective sensor resolution
5000000 pixels
Dimensions (WxDxH)
96.1 x 45.1 x 23.9 mm
Interface
USB 2.0
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted average, Spot (centre)
Lens system
4 elements in 4 groups
Built-in flash
Yes
Camera shutter speed
15 - 1/1600 s
Focal length (35mm film equivalent)
38 - 90 mm
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP/XP SP1 OS X v10.2 - 10.3
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon Digital IXUS i 1/2.5" 5 MP CCD Black Canon Digital IXUS i 1/2.5" 5 MP CCD Black
(show image)
0351B008+SD/256 i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i 1/2.5" 5 MP CCD Gold Canon Digital IXUS i 1/2.5" 5 MP CCD Gold
(show image)
0353B008+SD/256 i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i 1/2.5" 5 MP CCD Violet Canon Digital IXUS i 1/2.5" 5 MP CCD Violet
(show image)
0354B008+SD/256 i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i 1/2.5" 5 MP CCD Red Canon Digital IXUS i 1/2.5" 5 MP CCD Red
(show image)
0352B008+SD/256 i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold
(show image)
0353B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red
(show image)
0352B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Black
(show image)
0351B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)