location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1D Mark II N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0304B014 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2019 13:43:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 8.2 MP CMOS Black
  • - Digital zoom: 10x
  • - Nickel-Metal Hydride (NiMH)
More>>>
Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
8.2 MP
Sensor type *
CMOS
Maximum image resolution *
3504 x 2336 pixels
Supported aspect ratios
3:2
Lens system
Optical zoom *
0x
Digital zoom *
10x
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
IEEE 1394 (4-pin), USB 1.1 (Mini-B, PTP)
Camera
Self-timer delay *
2 s
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
NP-E3, 1x CR2025
Operational conditions
Recommended operating temperature range (T-T)
0 - 45 °C
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width
156 mm
Depth
157.6 mm
Height
79.9 mm
Weight
1.22 kg
Other features
Video capability
No
Interface
USB
Data compression
JPEG, RAW
Metering
TTL
Lens system
EF
Power supply type
DCK-E1
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98 / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:09
Uk has collected 17 expert reviews for Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-25 21:19:09
The EOS-1D Mark II N is the second upgrade to Canon’s action-orientated EOS-1D professional digital SLR. The first update saw Canon introduce an 8.2-megapixel CMOS sensor in a pro camera for the first time, replacing the 4.1-megapixel CCD of the ori...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:35:04
Sporting an 8.2 megapixel CMOS sensor (twice the resolution of the original EOS-1D), the Canon EOS-1D Mark II is capable of capturing 8 megapixel JPEG images at 8.5 frames per second in continuous bursts of 40 frames, or RAW images in continuous bursts...
80%
photo.net
Updated:
2011-09-25 21:19:08
The Canon EOS-1D Mark II N is a fairly minor update of the 1D Mark II. The LCD screen size has been increased to 2.5", the buffer size has ben incresed to allow 22 RAW or 48 JPEG bursts at 8.5 fps. There are also a few firmware tweaks as described belo...
0%
The-digital-picture.com
Updated:
2011-09-25 21:19:09
After great debate, I have decided to not write a hands-on Canon EOS 1D Mark II N review. It is just me here and I have to prioritize what I am working on. Apparently some of the other camera review sites have come to the same decision. There are just...
0%
shutterbug.com
Updated:
2011-09-25 21:19:09
The Mark II N digital SLR lets you save the same image simultaneously in both the CompactFlash (CF) and Secure Digital (SD) memory card slots. It?s also possible to save the raw and JPEG images from the same exposure separately in each memory card. The...
0%
bobatkins.com
Updated:
2011-09-25 21:19:09
Canon have made some small, but useful, updates to the EOS 1D MkII. First is a larger LCD screen (2.5") to make it easier to preview images. Second is an increased buffer size to enable more shots to be taken in rapid succession (48 JPEGs). Third is a...
0%
steves-digicams.com
Updated:
2011-09-25 21:19:09
The EOS-1D Mark II N Professional Digital SLR preserves the speed, responsiveness, image quality and reliability of the popular EOS-1D Mark II while incorporating newly refined features that make the camera easier and more precise to use. Firing at the...
0%
digitalcamerainfo.com
Updated:
2011-09-25 21:19:09
The Canon EOS 1D Mark II n is an update of the formidable Canon EOS 1D Mark II, with the same body, 8.2 megapixel imaging chip, processor, and control layout as the older camera. Significant refinements, like a new 2.5-inch LCD, faster image recording...
0%
dpreview.com
Updated:
2011-09-25 21:19:09
The new Canon EOS-1D Mark II is the successor to the Canon EOS-1D which was announced and introduced at the end of 2001. This new generation of digital SLR almost doubles resolution with its new eight megapixel CMOS sensor, doubles the size of the co...
Good Excellent resolution, not just a step change from the EOS-1D but a leap, Switch from CCD to CMOS delivers very clean images with no pattern noise, Maintains EOS-1Ds amazing 8.3 fps and increases buffer to 40 frames (JPEG), Superbly well built, a solid blo...
Bad Startup delay - on a camera at this level we expect no startup delay, JPEG images appear a little soft, can be improved by increasing sharpness setting, Control system can be a little confusing at first, menu operation different to other D-SLRs, Confusing...
Bottom line The original EOS-1D was a very important camera for Canon, their first home grown professional digital SLR built to EOS-1V standards and carrying that all important 1 label (indicating the best in their range). As such it was a camera which made its...
0%
The-digital-picture.com
Updated:
2014-11-19 05:33:26
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Brand Image Product code Product Stock Price from
Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS
(show image)
9313A032 EOS-1D Mark II + Speedlite 550EX promo 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -1DS DIG SLR CMOS 11.1MP 11.4 MP Canon EOS -1DS DIG SLR CMOS 11.1MP 11.4 MP
(show image)
8068A017 EOS-1DS DIG SLR CMOS 11.1MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)