location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY DS810 photo printer 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY DS810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0156B006 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:46
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6.35 cm (2.5")
Paper handling
Paper tray media types
Glossy paper, Photo paper, Semi-glossy paper
Custom media sizes
100 x 148, 86 x 54, 101.6 x 152.4
Standard media sizes
101.6 x 152.4
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
I/O ports
1 x USB - 4 PIN USB B 1 x infrared - IrDA 1 x direct print - 4 PIN USB A
Performance
Internal memory
42 MB
Power
Power consumption (printing) *
16 W
Power consumption (standby)
1.6 W
System requirements
Minimum system requirements
PC, Mac
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Recommended operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Weight
2.1 kg
Packaging data
Bundled software
Drivers & Utilities, Canon Easy-PhotoPrint
Other features
Dimensions (WxDxH)
220 x 222 x 99 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible ink types, supplies
1 x CompactFlash Card I/II 1 x SmartMedia Card 1 x SD Memory Card 1 x Memory Stick PRO
Print quality (colour, best quality)
4800 DPI
Print speed (colour, normal quality, A4/US Letter)
1 ppm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:56:47
Uk has collected 12 expert reviews for Canon SELPHY DS810 photo printer 4800 x 1200 DPI and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-25 21:56:09
We expected so much more from the Selphy and too be honest were very disappointed by the styling and the results...
Good Colour screen, memory card reader...
Bad Size, controls, print quality...
Bottom line We expected so much more from the Selphy and too be honest were very disappointed by the styling and the results...
60%
techradar.com
Updated:
2011-09-25 21:56:12
The DS810 sits at the top end of Canons mini lab range, and with good reason. Its the only Selphy to have a pop-up colour LCD, which is essential for easy photo cropping and colour changes.This screen is bright and clear, and you can use it to access...
Good Easy-to-use software, Colour LCD, Good LCD resolution...
Bad No TV out, Few memory options, Needs xD card adaptor...
Bottom line The DS810 sits at the top end of Canons mini lab range, and with good reason. Its the only Selphy to have a pop-up colour LCD, which is essential for easy photo cropping and colour changes.This screen is bright and clear, and you can use it to access...
70%
expertreviews.co.uk
Updated:
2011-09-25 21:56:30
The Selphy is a handy compact photo printer, but youll get better prints from a full-size inkjet. Now that almost any colour inkjet printer can print photos that are on a par with those developed by a lab, its hard to see why anyone would want a co...
60%
bayreviews.com
Updated:
2011-09-25 21:56:04
About two months ago my brother-in-law bought this Canon Selphy DS810 InkJet Photo Printer because his regular printer could not print...
60%
pcmag.com
Updated:
2011-09-25 21:56:16
Two competing technologies neatly divide the world of dedicated photo printers: thermal dye, which tends to provide greater portability, and ink jet, which usually offers a lower cost per print. Canon is one of the few manufacturers that will happily...
Good Prints from computers, memory cards, and PictBridge cameras. Easy to set up and use. Once dry, output is smudgeproof, waterproof, and, for most output, true photo quality.
Bad Cost per print varies significantly depending on which paper you use, with Canons best-quality paper costing as much 45 cents per print for the paper alone.
Bottom line The Canon Selphy DS810, which can print up to 4- by 8-inch output from computers, cameras, or memory cards, lets you choose between printing reasonably high-quality photos quickly for as little as 29 cents each, or higher-quality photos that take twice...
80%
gadgetspeak.com
Updated:
2011-09-25 21:56:25
So what is Selphy, it is a photo printer that prints 15x10cm images. Like most other inkjet manufacturers Canon have a unit, however in shape anyway is rather different.
80%
macworld.com
Updated:
2011-09-25 21:56:43
SummaryPros: Inexpensive. Cons: No way to print black-and-white photos without using a computer; dull prints when printing from a camera card; images lose shadow detail when printed from Mac or PictBridge; no battery option. Price as rated: $150 Best C...
60%
Brand Image Product code Product Stock Price from
Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI
(show image)
0325B008 CP-710 SELPHY 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY DS810 NON PictBridge photo 10x15 photo printer 4800 x 1200 DPI Canon SELPHY DS810 NON PictBridge photo 10x15 photo printer 4800 x 1200 DPI
(show image)
DS810 SELPHY DS810 NON PictBridge photo 10x15 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)