location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E730 Silver 88 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E730 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E730 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E730 Silver 88 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Design
Product colour *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
No
Internal memory
96 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5 h
Standby time (2G) *
260 h
Weight & dimensions
Weight *
88 g
Width
87 mm
Depth
23 mm
Height
43 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Java technology
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:59
Uk has collected 13 expert reviews for Samsung SGH-E730 Silver 88 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 22:55:59
Marketed as the Fifth Fantastic, the stylish Samsung SGH-E730 is an update to the popular SGH-E720, with an improved 1.3 megapixel camera, increased Bluetooth speed and new FM radio tuner function. But once again, no memory expansion slot is provided a...
70%
Mobile88.com
Updated:
2016-12-29 03:31:54
The user interface, the camera and most functions of the E720 come directly from the D500. Furthermore, the looks and the concept of a clamshell with MP3 service have been partially carried over from the E720. For the first time, a radio is added to co...
0%
Mobile88.com
Updated:
2013-11-15 22:55:59
The user interface, the camera and most functions of the E720 come directly from the D500. Furthermore, the looks and the concept of a clamshell with MP3 service have been partially carried over from the E720. For the first time, a radio is added to co...
0%
mobile-review.com US
Updated:
2013-11-15 22:55:59
The camera integrated is the same one as in the Samsung D500, which means it has a 1.3 MP resolution. You can acquaint yourself with the samples of its work in the D500 review; there is no difference in quality.
0%
Brand Image Product code Product Stock Price from
Samsung SGH-E730, Black 88 g Samsung SGH-E730, Black 88 g
(show image)
E730ZWA SGH-E730, Black 0.00
(excl. VAT)
0 (incl. VAT)