location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Teddybear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0612 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T061240 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 15:35:23
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Original
Printing colours *
Cyan
Colour
Yes
Weight & dimensions
Width
125 mm
Depth
31 mm
Weight & dimensions
Height
75 mm
Weight
62 g
Other features
Capacity cartridge
250 sheets
Print cartridge volume (metric)
8 ml
Brand Image Product code Product Stock Price from
Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink
(show image)
C13T061340 Singlepack Magenta T0613 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Black T0611 DURABrite Ultra Ink Epson Teddybear Singlepack Black T0611 DURABrite Ultra Ink
(show image)
C13T061140 Singlepack Black T0611 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink
(show image)
C13T061540 Multipack 4-colours T0615 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink
(show image)
C13T061440 Singlepack Yellow T0614 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)