location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE010830 power cable Black 3 m CEE7/7 C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE010830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE010830
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965914328
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE010830 power cable Black 3 m CEE7/7 C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - CEE7/7 Angled Male
  • - C5 coupler Straight Female
  • - Connector angle: 90°
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
HP DC851B Black 3 m HP DC851B Black 3 m
(show image)
DC851B#ABB DC851B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010850 power cable Black 5 m CEE7/7 C5 coupler
(show image)
PE010850 PE010850 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010805 power cable Black 0.5 m CEE7/7 C5 coupler
(show image)
PE010805 PE010805 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE100418 power cable Black 1.8 m Power plug type L C13 coupler
(show image)
PE100418 PE100418 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010818 power cable Black 1.8 m CEE7/7 C5 coupler
(show image)
PE010818 PE010818 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010530 power cable Black 3 m CEE7/7 C13 coupler
(show image)
PE010530 PE010530 0.00
(excl. VAT)
0 (incl. VAT)
SWEDEL TACO

SWEDEL TACO DEL-109F Power Cable Black 3 m
(show image)
DEL-109F DEL-109F Power Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)