location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PI12112 internal power cable 0.15 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI12112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI12112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965860540
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2021 09:47:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PI12112 internal power cable 0.15 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - ATX (24-pin) Male Straight
  • - ATX (20-pin) Female Straight
  • - Multicolour
More>>>
Brand Image Product code Product Stock Price from
Microconnect

Microconnect PI1921 internal power cable 0.15 m
(show image)
PI1921 PI1921 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI10133 internal power cable 0.25 m
(show image)
PI10133 PI10133 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI02011 internal power cable 0.3 m
(show image)
PI02011 PI02011 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI02010 internal power cable 0.2 m
(show image)
PI02010 PI02010 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI10112 internal power cable 0.2 m
(show image)
PI10112 PI10112 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI10132 internal power cable 0.25 m
(show image)
PI10132 PI10132 0.00
(excl. VAT)
0 (incl. VAT)