location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Teddybear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0613 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T061340 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:35:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
More>>>
Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Weight & dimensions
Width
125 mm
Weight & dimensions
Depth
31 mm
Height
75 mm
Weight
62 g
Other features
Capacity cartridge
250 sheets
Print cartridge volume (metric)
8 ml
Brand Image Product code Product Stock Price from
Greenman ET614 ink cartridge 1 pc(s) Yellow Greenman ET614 ink cartridge 1 pc(s) Yellow
(show image)
ET614 ET614 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET613 ink cartridge 1 pc(s) Magenta Greenman ET613 ink cartridge 1 pc(s) Magenta
(show image)
ET613 ET613 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET612 ink cartridge 1 pc(s) Cyan Greenman ET612 ink cartridge 1 pc(s) Cyan
(show image)
ET612 ET612 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink
(show image)
C13T06124010 Singlepack Cyan T0612 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink
(show image)
C13T061240 Singlepack Cyan T0612 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Black T0611 DURABrite Ultra Ink Epson Teddybear Singlepack Black T0611 DURABrite Ultra Ink
(show image)
C13T061140 Singlepack Black T0611 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink
(show image)
C13T061540 Multipack 4-colours T0615 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink
(show image)
C13T061440 Singlepack Yellow T0614 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)