location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARC 8140/IX Freestanding 425 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC 8140/IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARC8140IX
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2023 14:05:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool ARC 8140/IX Freestanding 425 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 425 L
  • - 305 L
  • - 120 L 4* 6.3 kg/24h
  • - 452.6 kWh 43 dB
More>>>
Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Performance
Total net capacity *
425 L
Noise level *
43 dB
Fridge
Fridge net capacity *
305 L
Freezer
Freezer net capacity *
120 L
Freezing capacity *
6.3 kg/24h
Star rating *
4*
Ergonomics
Cord length
2.4 m
Power
Annual energy consumption *
452.6 kWh
Connected load
130 W
Energy usage
1.24 kWh/24h
Weight & dimensions
Width *
709 mm
Depth *
728 mm
Height *
1874 mm
Weight *
93 kg
Other features
No Frost system
Yes
Built-in freezer
No
Fridge number of compressors
1
Power requirements
220-240 V / 50 Hz
Brand Image Product code Product Stock Price from
Whirlpool ARC 4330 WH Freestanding White Whirlpool ARC 4330 WH Freestanding White
(show image)
ARC4330WH ARC 4330 WH 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 4138 IX Freestanding 432 L Silver Whirlpool ARC 4138 IX Freestanding 432 L Silver
(show image)
ARC4198IX ARC 4138 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 4178 IX Freestanding 432 L Multicolour Whirlpool ARC 4178 IX Freestanding 432 L Multicolour
(show image)
ARC4178IX ARC 4178 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool Refrigerator ARC 4138 IX Freestanding 403 L Silver Whirlpool Refrigerator ARC 4138 IX Freestanding 403 L Silver
(show image)
ARC4138IX Refrigerator ARC 4138 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool Refrigerator ARC 4208 IX Freestanding 432 L Silver Whirlpool Refrigerator ARC 4208 IX Freestanding 432 L Silver
(show image)
ARC4208IX Refrigerator ARC 4208 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 8120/IX fridge-freezer Freestanding 425 L Stainless steel Whirlpool ARC 8120/IX fridge-freezer Freestanding 425 L Stainless steel
(show image)
ARC 8120/IX ARC 8120/IX 0.00
(excl. VAT)
0 (incl. VAT)