location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 15 inch tft FP51G silver Retail computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 inch tft FP51G silver Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1K72.ASE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 15 inch tft FP51G silver Retail computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 12 ms 250 cd/m² 400:1
More>>>
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Display number of colours *
16.78 million colours
Pixel pitch
0.297
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Design
Product colour *
Silver
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Maximum operating temperature range (T-T)
40
Weight & dimensions
Width (without stand)
331 mm
Depth (without stand)
338 mm
Height (without stand)
136 mm
Weight (without stand)
3.7 kg
Other features
Power requirements
90 264 VAC / 47 63 Hz
Viewing angle
120°
Brand Image Product code Product Stock Price from
BenQ 19" TFT FP91GX silver Retail computer monitor 48.3 cm (19") 1280 x 1024 pixels BenQ 19" TFT FP91GX silver Retail computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
99/J.L1J72.X/YSE 19" TFT FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71GX Silver Retail computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ 17 inch tft FP71GX Silver Retail computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.FSE 17 inch tft FP71GX Silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 19 inch tft FP91GX silver Retail computer monitor 48.3 cm (19") 1280 x 1024 pixels BenQ 19 inch tft FP91GX silver Retail computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
99.L1J72.XSE 19 inch tft FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.BSE 17 inch tft FP71G+ Silver 8ms 0.00
(excl. VAT)
0 (incl. VAT)