location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 35mm 1.4L USM + LP1214 +EW7 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 35mm 1.4L USM + LP1214 +EW7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2512A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Lens system
Lens viewing angle, diagonal
63°
Focal length range
35 mm
Design
Product colour
Black
Weight & dimensions
Weight
580 g
Filter size *
72 mm
Other features
Magnification
0.18x
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 13:25:14
Uk has collected 16 expert reviews for Canon EF 35mm 1.4L USM + LP1214 +EW7 Black and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
photozone.de
Updated:
2013-03-25 13:25:10
Released back in late 1998 the Canon EF 35mm f/1.4 USM L is one of several ultra large aperture prime lenses in the Canon lens lineup. It's one of the more frequently discussed specialty lenses in the community and often compared to its cousin - the E...
Bottom line The Canon EF 35mm f/1.4 USM L is certainly an impressive piece of engineering but it struggles a bit on full format DSLRs - at least technically. The center resolution is excellent straight from f/1.4 but the borders and extreme corners are soft here...
0%
Slrgear.com
Updated:
2013-03-25 13:25:11
(From Canon lens literature) L-series professional f/1.4 wide-angle lens with an Aspherical lens element to correct aberrations. The floating system enables high picture quality to be obtained over the entire focusing range. Autofocusing is quick and q...
0%
Wlcastleman.com
Updated:
2013-03-25 13:25:12
Evaluation of the Canon EF 35mm f/1.4L USM LensThis evalution was initiated to test the use of the Canon EF 35mm f/1.4L lens for wide field astrophotography with film and digital cameras. I have been using an EF 35mm f/2 lens and wanted to see if I cou...
0%
Kenrockwell.com
Updated:
2013-05-29 02:29:12
0%
Slrgear.com
Updated:
2014-11-05 01:14:11
This isn't a cheap lens, so it should probably come as no surprise that it's performance on sub-frame cameras is really stellar. Even wide open (which at f/1.4 is very wide indeed), this lens is only slightly soft, and only slightly more so in the corners...
96%
The-digital-picture.com
Updated:
2014-11-05 01:14:11
The Canon EF 35mm f/1.4 L USM Lens is a really nice Canon prime lens. The Canon EF 35mm f/1.4 L USM Lens has membership in the Canon L Lens club - and it shows. Build quality is addictingly excellent - a very solidly built lens. For an L lens, the Ca...
0%
dxomark.com
Updated:
2015-06-19 01:24:17
This is the third and final installment of a three part series on choosing the most suitable lenses for Canon's entry-point into full frame photography, the EOS 6D camera. The 20-Mpix CMOS sensor used by the EOS 6D is similar in architecture to that in Ca...
58%
dxomark.com
Updated:
2015-06-20 05:09:25
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
58%
dxomark.com
Updated:
2015-07-02 01:11:20
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
58%
dxomark.com
Updated:
2015-07-02 01:11:20
Introduced in July this year, the EOS 70D at first sight seems like a regular update to the maker's mid-range EOS 60D model. It shares a number of features with the firm's existing SLR range including a 19-point cross-type phase detection AF system, a 3-i...
46%
dxomark.com
Updated:
2015-07-02 01:11:20
In part II of our comprehensive lens recommendations for the Canon EOS 70D, we've looked at the best performing prime and zoom models, regardless of focal length. Read onto find out which lenses are the best performers for when paired with the new “Dual P...
46%
dxomark.com
Updated:
2015-07-03 01:11:27
In the lead up to Photokina 2012, Canon announced the new Canon EOS 6D full-frame entry-point model within days of Nikon publicizing their most-affordable full-frame camera to date, the 24-Mpix D600. While the EOS 6D boasted some attention grabbing featur...
58%
dxomark.com
Updated:
2015-07-05 01:10:52
In the first part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D, we've assessed a raft of primes from both the maker and third parties to see how well they perform on the camera. As well as highlighting the b...
40%
Brand Image Product code Product Stock Price from
Canon EF 50mm f/1.2L USM Lens Canon EF 50mm f/1.2L USM Lens
(show image)
1257B005 EF 50mm f/1.2L USM Lens 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/1.2L USM Black Canon EF 50mm f/1.2L USM Black
(show image)
1057B005 EF 50mm f/1.2L USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28 mm f/2.8 Black Canon EF 28 mm f/2.8 Black
(show image)
2505A003 EF 28 mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)