location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP UX-1200U-RP disk array 72 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-1200U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-1200U-RP/72TB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
QNAP UX-1200U-RP/72TB user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP UX-1200U-RP disk array 72 TB Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (2U) Black
  • - HDD Storage drives installed 72 TB
  • - Hot-swap drive bays
  • - 300 W
More>>>
Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
12
Total installed storage capacity *
72 TB
Supported storage drive types *
HDD
Number of storage drives supported *
12
Storage drive capacity
6 TB
Storage drive interface
Serial ATA III
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Data transfer rate
6 Gbit/s
Hot-swap drive bays
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Device class *
Small & Medium Business
Chassis type *
Rack (2U)
Product colour
Black
LED indicators
Link, Power, Status
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Number of fans
2 fan(s)
Compatible products
TS-463U-RP, TS-463U, TS-453U-RP, TS-453U, TS-451U, TS-863U-RP, TS-863U, TS-853U-RP, TS-853U, TS-1263U-RP, TS-1263U, TS-1253U-RP, TS-1253U, TS-469U-RP, TS-469U-SP, TS-470U-RP, TS-470U-SP, TS-869U-RP, TS-1269U-RP
Power
Power supply unit (PSU) capacity
300 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
534 mm
Height
89 mm
Packaging content
Cables included
AC, USB
Screws included
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%