location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BL920s Gen9 server Blade Intel® Xeon® E7-8893V4 3.2 GHz DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL920s Gen9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H7B44A show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2022 11:00:17
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE BL920s Gen9 server Blade Intel® Xeon® E7-8893V4 3.2 GHz DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E7-8893V4 3.2 GHz
  • - DDR4-SDRAM
  • - Blade
More>>>
Brand Image Product code Product Stock Price from
HPE

HPE IN server
(show image)
H7B46A IN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE IN server
(show image)
H7B47A IN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE IN server
(show image)
H7B48A IN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE IN server
(show image)
H7B45A IN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen9 4850 2.2GHz 28-core Blade server
(show image)
A0R99A Superdome X BL920s Gen9 4850 2.2GHz 28-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen9 8893 3.2GHz 8-core Blade server
(show image)
H7B43A Superdome X BL920s Gen9 8893 3.2GHz 8-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen9 8891 2.8GHz 20-core Blade server
(show image)
A0S01A Superdome X BL920s Gen9 8891 2.8GHz 20-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen9 8890 2.5GHz 36-core Blade server
(show image)
A0R98A Superdome X BL920s Gen9 8890 2.5GHz 36-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen8 8893 3.4GHz 12-core Blade server
(show image)
H7B42A Superdome X BL920s Gen8 8893 3.4GHz 12-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server
(show image)
B9F04A Superdome X BL920s Gen8 4830 2.2GHz 20-core Server Blade 0.00
(excl. VAT)
0 (incl. VAT)