location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D68 Photo Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus D68 Photo Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C616021CB
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Paper handling
Standard media sizes
13 x 18cm (5 x 7") 10 x 15cm (4 x 6")
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Network
Bluetooth
No
Embedded web server
No
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
11 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS Classic 9.0 Windows XP Windows 2000 Windows Me Windows 98
Minimum system requirements
USB 1.1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
ArcSoft Photo Impression
Package width
320 mm
Package depth
540 mm
Package height
255 mm
Package weight
5.8 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.19 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.19 m
Products per pallet
32 pc(s)
Other features
All-In-One-multitasking
No
Dimensions (WxDxH)
447 x 240 x 195 mm
Infrared data port
No
Print technology
Inkjet
Interface
USB
Type
A4
Internal modem
No