location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9391AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:16:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink page yield: 1700 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro K5400/K550/K8600/L7480/L7590/L7680/L7780
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
17.1 ml
Colour ink page yield *
1700 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
C9391AE
Country of origin
Singapore
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
109 mm
Depth
25 mm
Height
142 mm
Weight
90 g
Packaging data
Package dimensions (WxDxH)
142 x 109 x 25 mm
Package width
172 mm
Package depth
109 mm
Package height
25 mm
Package weight
80 g
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1201 ink cartridge 1 pc(s) Cyan
(show image)
WEC1201 WEC1201 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R9391C ink cartridge 1 pc(s) Cyan
(show image)
NH-R9391C NH-R9391C 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha E77 ink cartridge
(show image)
CB061A#BEK E77 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)