location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 1 FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 1 FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB1F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340667060 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:20:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eaton Protection Box 1 FR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 AC outlet(s) Type E 220 - 250 V
  • - 4000 W
  • - Black, White
More>>>
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 6 Tel@ USB FR
(show image)
PB6TUF Protection Box 6 Tel@ USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 DIN
(show image)
PB6D Protection Box 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 FR
(show image)
PB6F Protection Box 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66938 Protection Box 5 Tel@+TV FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V
(show image)
66934 Protection Box 5 Tel + TV Module protection 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 Tel@ FR
(show image)
PB1TF Protection Box 1 Tel@ FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 DIN
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66933 Protection Box 5 Tel@ FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)