location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE 30 II MS Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 30 II MS Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5393-823-309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017479 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 08:51:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 5393-823-309 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
How to exchange ear cushions (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra EVOLVE 30 II MS Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural 150 - 7000 Hz 32 Ω 93.6 dB
  • - Microphone type: Boom -44 dB
More>>>
Flexible connectivity

Connect using USB or jack

Manage calls easily

Call control unit makes it simple to make, take and mute calls

Plug and Play connectivity

USB and jack connectivity allows for quick and easy set-up

All-day comfort

Leather-feel ear cushions and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
2.15 m
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C / USB Type-A
Bluetooth
No
Bluetooth profiles
A2DP
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
93.6 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-44 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone
Microphone mute
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-30 - 80 °C
Weight & dimensions
Width
180 mm
Depth
230 mm
Height
35 mm
Weight
142 g
Packaging data
Package width
180 mm
Package depth
35 mm
Package height
230 mm
Package weight
200 g
Packaging content
Quick start guide
Yes
Carrying case
No
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
496 mm
Master (outer) case height
564 mm
Master (outer) case gross weight
9.09 kg
Products per master (outer) case
42 pc(s)
Certificates
Certified for Microsoft Teams
Yes
Other features
2.5 mm connector
No
Call management
Yes
Number of products included
1 pc(s)
Interface type
3.5mm / USB
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)