location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV LX-MU600Z Large venue projector 6800 ANSI lumens WUXGA (1920x1200) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-MU600Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1533C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292073256
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV LX-MU600Z Large venue projector 6800 ANSI lumens WUXGA (1920x1200) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - 6800 ANSI lumens
  • - Lamp 20000 h
  • - WUXGA (1920x1200) 16:10 1050:1
  • - Screen size compatibility: 1016 - 12700 mm (40 - 500")
  • - Ethernet LAN
  • - 3D
  • - AC 845 W
More>>>
Projector
Screen size compatibility *
1016 - 12700 mm (40 - 500")
Projection distance
0.62 - 91.54 m
Contrast ratio (dynamic)
10500:1
Projector brightness *
6800 ANSI lumens
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
1050:1
Native aspect ratio *
16:10
Uniformity
90%
Matrix size
1.7 cm (0.67")
Matrix type
DMD
Light source
Light source type *
Lamp
Service life of light source *
20000 h
Lamp power
236.8 W
Lens system
Focal length range
11.3 - 121.9 mm
Aperture range (F-F)
1.7 - 2.48
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 50%
Video
Full HD *
Yes
3D *
Yes
Ports & interfaces
HDBaseT port
Yes
HDMI ports quantity *
1
BNC input ports
5
Composite video in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
37 dB
Noise level *
40 dB
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
845 W
Power consumption (standby) *
6 W
Power consumption (economy mode)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
500 mm
Depth
594 mm
Height
216 mm
Weight *
28 kg
Packaging content
Remote control included *
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)