location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-P900W label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless TZe Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-P900W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-P900W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642985 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2025 09:19:31
The date of the most recent change of this product data-sheet in Icecat.
Brother PT-P900W user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-P900W label printer Thermal transfer 360 x 360 DPI 60 mm/sec Wired & Wireless TZe Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 360 x 360 DPI
  • - Print speed: 60 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code-128 Codabar Library, Code-39 Library, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1 DataBar Expanded, ISBN-2, ISBN-5, ITF, MicroPDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - 1.5 kg
More>>>
Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
360 x 360 DPI
Print speed *
60 mm/sec
Maximum print height
3.2 cm
Minimum print length
4 mm
Vertical printing
Yes
Rotated printing
Yes
Maximum print length
1 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
1
Wi-Fi Direct
Yes
Optional connectivity
USB 2.0
Performance
Page description languages
ESC P
Internal memory
6 MB
Built-in barcodes
CODABAR (NW-7), Code-128 Codabar Library, Code-39 Library, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1 DataBar Expanded, ISBN-2, ISBN-5, ITF, MicroPDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
4
Tape type
TZe
Tape width
3.6 cm
Design
Product colour *
Black
Built-in display
No
Housing material
Plastic
Power
Number of batteries supported
1
Auto power off
Yes
Weight & dimensions
Width
165 mm
Depth
333 mm
Height
266 mm
Weight
1.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
165 mm
Package depth
266 mm
Package height
333 mm
Package weight
2.5 kg
Packaging content
Drivers included
Yes
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
18.8 cm
Pallet gross weight
354 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
90 pc(s)
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Pallet type
800 x 1200 mm
Other features
Label memory
99 label(s)
Country of origin
China
Date & time printing
Yes
Spare part retention
5 year(s)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)
Deutschland 1 distributor(s)