location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother M-K521B label-making tape Black on blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-K521B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-K521B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766625081 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:37:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother M-K521B label-making tape Black on blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: M
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on blue
  • - Tape width: 9 mm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on blue
Tape type
M
Product colour
Grey
Print technology
Thermal transfer
Country of origin
China
Finish type
Gloss
Spare part retention
5 year(s)
Brand compatibility
Brother
Compatibility
P-touch
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Width
95 mm
Weight & dimensions
Depth
185 mm
Height
18 mm
Weight
24 g
Quantity per pack
1 pc(s)
Package weight
44 g
Logistics data
Pallet gross height
7.8 cm
Master (outer) cases per pallet
280 pc(s)
Layers per pallet
7 pc(s)
Master (outer) cases per pallet layer
40 pc(s)
Pallet gross weight
191.3 kg
Products per pallet
5600 pc(s)
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother TZE-S241 label-making tape Black on white TZ Brother TZE-S241 label-making tape Black on white TZ
(show image)
TZE-S241 TZE-S241 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)