location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 65924 DisplayPort cable 3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65924
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65924 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849659249
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 20:55:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 65924 DisplayPort cable 3 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - DisplayPort Straight Male
  • - DisplayPort Straight Male
  • - DisplayPort version: 1.2
  • - 3860 x 2160 pixels 60 Hz 21.6 Gbit/s
  • - HDCP 3D
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Goobay

Goobay 40992 DisplayPort cable 1 m Black
(show image)
40992 40992 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 1 m, DisplayPort, 8K @ 60 Hz, 32.4 Gbit/s, gold plated
(show image)
49962 1 m, DisplayPort, 8K @ 60 Hz, 32.4 Gbit/s, gold plated 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 49958 DisplayPort cable 1 m Black
(show image)
49958 49958 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort Connection Cable
(show image)
72072 DisplayPort Connection Cable 0.00
(excl. VAT)
0 (incl. VAT)