location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M477fdw Laser A4 600 x 600 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M477fdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF379A-STAPLES
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M477fdw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Mopria Print Service, Google Cloud Print, HP ePrint
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 1200 MHz
  • - 23.2 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Time to first page (black, normal)
8.9 s
Time to first page (colour, normal)
9.8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
28 cpm
Time to first copy (black, normal)
9.5 s
Time to first copy (colour, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, USB, E-mail
Scan speed (colour)
21 ppm
Scan speed (black)
26 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
RTF, PDF, TXT
Input colour depth
30 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Input & output capacity
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Bond paper, Photo paper, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, RJ-11, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,1000,100 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Google Cloud Print, HP ePrint
Performance
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1200 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
560 W
Power consumption (standby)
18.2 W
Power consumption (off)
0.05 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
416 mm
Depth
472 mm
Height
400 mm
Weight
23.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:56:19
Uk has collected 27 expert reviews for HP LaserJet M477fdw Laser A4 600 x 600 DPI 27 ppm Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
futurefive.co.nz
Updated:
2018-01-19 01:56:19
This article is hard to write. Once it's submitted, I'll have no reason not to return this printer back to the NetGuide offices.In a very short time this printer has become a friend. Easy to set up, easy to connect, it's been my quiet buddy in my little o...
0%
consumersearch.com
Updated:
2018-01-19 01:56:19
Expert reviews...
Good Impressive graphics and text, Sophisticated single-pass duplexer, Generous paper capacity, Robust 4,000-page monthly duty cycle...
Bad Color toner isn't cheap, Photos aren't a color laser strong point...
Bottom line Reviews say the HP Color LaserJet Pro M477fdw offers a lot of bang for the buck. It's blazing-fast and feature-rich, with an elegant single-pass duplexer, touch screen, cloud connectivity and walk-up USB port to print, copy or scan from a thumb drive. Hi...
0%
booredatwork.com
Updated:
2018-01-19 01:56:19
When setting up a home office, the most often forgotten piece of tech and probably most important one is the printer. Yes I said it, the printer! For me it's not a want or added piece of tech, its downright a necessity. It as essential as the chair I am c...
0%
techsupportforum.com
Updated:
2018-01-19 01:56:19
Remember the days when a fax machine was used? What about the time when you needed a printer, scanner, and a copier? Well, all of those items, surprisingly, are still needed, but buying individual units is a thing of the past.The term Multi-Functional Pri...
Bottom line This multi-functional printer offers some great new designs and surpasses its M476 predecessor. At a friendly business price of $629.99 the HP M477fdw gets the stamp of approval from me. The printer's incredible speed matched by its new toner design allow...
0%
computershopper.com
Updated:
2018-01-19 01:56:19
So far, since the release of the company's JetIntelligence toner cartridges and ColorSphere 3 toner reformulation last year, we've looked at the single-function monochrome LaserJet Pro M402dw and the Color LaserJet Pro MFP M277dw . The latter is a smaller...
Good Good print quality, Easy-to-use, big color touch screen, Speedy, Compact and energy-efficient, Loaded with mobile features...
Bad Initial sell price a bit high, given paper handling and page costs, Lofty cost per page...
Bottom line This LaserJet prints well and is loaded with features, but its high cost per page relegates it to an occasional-use MFP. Read More…...
70%