location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX415

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA44312
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX415
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 34 ppm
  • - Colour copying Colour scanning
  • - 5.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Compatible memory cards
MicroDrive, MicroSDHC, MiniSD, MiniSDHC, SD, SDHC
Sound pressure level (printing)
41 dB
Sound pressure level (copying)
41 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Design
Display
LCD
Display diagonal
6.35 cm (2.5")
Weight & dimensions
Weight
5.8 kg
Packaging data
Package width
394 mm
Package depth
513 mm
Package height
230 mm
Package weight
7.19 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print Epson Web-To-Page ABBYY FineReader 6.0 Sprint Plus (PC) ABBYY FineReader 5.0 Sprint Plus (Mac)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.22 m
Products per pallet layer
4 pc(s)
Products per pallet
36 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.22 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
45 pc(s)
Other features
Dimensions (WxDxH)
450 x 342 x 182 mm
Compatible ink types, supplies
DURABrite Ultra Ink
Power requirements
220 - 240 V
Standard media sizes
A4 Letter Legal 20 x 25cm 13 x 18cm 10 x 15cm 9 x 13cm 13 x 20cm A5 A6 Envelopes: No.10, DL, C6
Print head
Epson Micro Piezo
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:42:58
Uk has collected 8 expert reviews for Epson Stylus SX415 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 07:42:27
Just £100 will buy you a home or small-business, inkjet all-in-one from any of the main manufacturers, so a machine is going to need something extra in its feature-set to gain supporters. This is all the more true of the Epson Stylus SX415 given its simil...
60%
v3.co.uk
Updated:
2011-09-26 07:42:36
The SX415 multifunction device costs around £100 and combines a printer, copier and scanner with a digital memory card reader and viewing screen.In addition there is a Pictbridge USB connection so a digital camera can be plugged in and used to print di...
Good Good looks; well made; decent photo quality; fairly fast...
Bad Lacklustre text quality; poor colour copy accuracy...
Bottom line The SX415 isn’t a bad printer, scanner or copier, but its print performance doesnt stand out Good points Good looks; well made; decent photo quality; fairly fast Bad points Lacklustre text quality; poor colour copy accuracy...
60%
computeractive.co.uk
Updated:
2011-09-26 07:42:41
The SX415 multifunction device costs around £100 and combines a printer, copier and scanner with a digital memory card reader and viewing screen.In addition there is a Pictbridge USB connection so a digital camera can be plugged in and used to print di...
Good Good looks; well made; decent photo quality; fairly fast...
Bad Lacklustre text quality; poor colour copy accuracy...
Bottom line The SX415 isn’t a bad printer, scanner or copier, but its print performance doesn't stand out...
60%
techadvisor.co.uk
Updated:
2011-09-26 07:42:46
Product Code: C11CA44311 The Epson Stylus SX415 is expensive for a multifunction printer, but it is a worthy product for your consideration. There's no automatic duplexing with the Epson Stylus SX415. Neither does it have an automatic document feede...
Bottom line The Epson Stylus SX415 isn’t the cheapest multifunction printer available, although shopping around should bag you this model for a good £15 less than its £120 RRP. At anywhere around £100, the Epson will be excellent value for money...
80%
pocket-lint.com
Updated:
2011-09-26 07:42:52
The SX415 is an all-in-one printer, scanner and copier from Epson. For about £100 you get a printer with a print resolution of 5760 x 1440dpi, using Epson’s Resolution Performance Management and a 1200 x 2400dpi scanning unit. The SX415 uses four separ...
Good Decent design, separate ink tanks...
Bad Poor copy performance, draft text a touch anaemic...
Bottom line Not too bad, but neither is it a stand-out all-in-one device, with a few too many shortcomings to be recommended above others...
60%
expertreviews.co.uk
Updated:
2011-09-26 07:42:58
Verdict: Despite its excellent photo printing and scanning, the SX415s mediocre text printing means its not an ideal choice for most home users. Epsons Stylus SX415 is an inoffensive, though not massively stylish, inkjet MFP. It has a fairly well...
60%
techworld.com
Updated:
2011-09-26 07:42:22
There's no automatic duplexing with the Epson Stylus SX415. Neither does it have an automatic document feeder, and, in keeping with the SX415's focus on the home as well as the office, there are no fax facilities.However, the Epson Stylus SX415 isn't...
Bottom line The Epson Stylus SX415 isn’t the cheapest multifunction printer available, although shopping around should bag you this model for a good £15 less than its £120 RRP. At anywhere around £100, the Epson will be excellent value for money. The print speeds...
0%
Brand Image Product code Product Stock Price from
Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm
(show image)
11C577046CX CX3650 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus CX6400 Inkjet A4 22 ppm Epson Stylus CX6400 Inkjet A4 22 ppm
(show image)
11C545031CW CX6400 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo RX600 Epson Stylus Photo RX600
(show image)
C11C543011CZ Epson Stylus Photo RX600 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser Color Station 8600+ Epson AcuLaser Color Station 8600+
(show image)
C11C457011BP Epson AcuLaser Color Station 8600+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser Color Station 8600+ Laser A3 600 x 600 DPI 35 ppm Epson AcuLaser Color Station 8600+ Laser A3 600 x 600 DPI 35 ppm
(show image)
C11C457011 Color Station 8600+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson CX6400 A4 22 ppm Epson CX6400 A4 22 ppm
(show image)
C11C545031 CX6400 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus CX6400 A4 22 ppm Epson Stylus CX6400 A4 22 ppm
(show image)
C11C545031C CX6400 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo RX500 Inkjet A4 17 ppm Epson Stylus Photo RX500 Inkjet A4 17 ppm
(show image)
C11C544011 RX500 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm
(show image)
C11C495034 CX5200 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus CX3200 Epson Stylus CX3200
(show image)
C11C497034 Epson Stylus CX3200 0.00
(excl. VAT)
0 (incl. VAT)