location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Screen (80" Mobile X type16:9) - ELPSC21

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen (80" Mobile X type16:9) - ELPSC21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H002S21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946454245
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2022 14:37:09
The date of the most recent change of this product data-sheet in Icecat.
No more big black boxes
No more big black boxes

There's no need to let a big, black TV screen permanently dominate your space. By using a non-fixed screen and projector, you'll have the flexibility to view content on a big screen when you need it and hide it away when it's not in use.

Make the most of your projector
Make the most of your projector

Don’t settle for projecting on to a bare wall – with our screens you can enjoy the exceptional detail, vibrant colours, defined shadows and deep blacks that your projector provides.

Performance
Diagonal *
2.03 m (80")
Native aspect ratio *
16:9
Country of origin
China
Design
Product colour
White
Case colour
Black
Packaging data
Quantity per pack
1 pc(s)
Package width
132 mm
Package depth
1145 mm
Package height
200 mm
Package weight
5.02 g
Logistics data
Products per pallet
56 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
199.8 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
70 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
199.8 cm
Harmonized System (HS) code
90106000
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)