location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST3750525AS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3750525AS-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 3.5" 7200 RPM Serial ATA
  • - Storage drive buffer size: 32 MB
  • - 622 g
More>>>
Features
HDD capacity *
750 GB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA
Read seek time
9.5 ms
Write seek time
8.5 ms
Average latency
4.16 ms
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
622 g
Other features
Product colour
Black
Internal
Yes
Data transfer rate
6 Gbit/s
USB powered
No
Recording density
329 kbit/inch
Source Testseek summary Average rating
Reviews
Updated:
2018-03-01 09:35:36
Uk has collected 1 expert review for Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3500413AS ST3500413AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3320413AS ST3320413AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3160316AS ST3160316AS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)