location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon REALiS WUX450ST D Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REALiS WUX450ST D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1204C008
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:59:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon REALiS WUX450ST D Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, White
  • - LCOS 4500 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 365 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4500 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3460 ANSI lumens
Uniformity
80%
Keystone correction, horizontal
-12 - 12°
Keystone correction, vertical
-12 - 12°
Matrix size
1.8 cm (0.71")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
SHP
Lamp power
260 W
Lamp power (economic mode)
200 W
Lens system
Fixed focal length
8.8 mm
Optical zoom
1.35x
Throw ratio
0.56:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 75%
Video
Full HD *
Yes
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
30 dB
Dot clock scanning frequency
162 MHz
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
365 W
Power consumption (economy mode)
295 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
337 mm
Depth
415 mm
Height
136 mm
Weight *
6.3 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:33
Uk has collected 1 expert review for Canon REALiS WUX450ST D Standard throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%