location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust ComfortLine mouse USB Type-A Optical 500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ComfortLine Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16336
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust ComfortLine mouse USB Type-A Optical 500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 500 DPI Grey
  • - USB Type-A
  • - Buttons quantity: 6
More>>>
Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
500 DPI
Scroll
Yes
Buttons quantity *
6
Design
Product colour *
Grey
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
258 g
Packaging data
Package weight
314 g
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
175 x 75 x 205 mm
Brand Image Product code Product Stock Price from
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI
(show image)
16340 ComfortLine Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI
(show image)
16342 ComfortLine Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Compact mouse USB Type-A Optical Trust Compact mouse USB Type-A Optical
(show image)
16489 Compact Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine mouse USB Type-A Optical 500 DPI Trust SlimLine mouse USB Type-A Optical 500 DPI
(show image)
16337 SlimLine Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16338 ComfortLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16339 SlimLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)