location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-3600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF73401CA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614922
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:52
The date of the most recent change of this product data-sheet in Icecat.
Data sheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 4.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13.7 ipm
Print speed (ISO/IEC 24734) colour
7.3 ipm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.5 ppm
Duplex print speed (ISO/IEC 24734) mono
6.5 ipm
Duplex print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Touchscreen
No
Colour display
No
Power
Power consumption (copying)
13 W
Power consumption (sleep)
1.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
489 mm
Depth
300 mm
Height
169 mm
Weight
4.7 kg
Other features
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 09:27:34
Uk has collected 17 expert reviews for Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
devontechsupport.com
Updated:
2018-04-04 09:27:34
Epson has come up with a new type of printer, the EcoTank family, to tackle the issue of total cost of ownership for individuals and organisations that churn out a large amount of printouts.For those who print large numbers of documents, buying cartridges...
Bottom line If printing is all you want to do, then you might as well settle for the cheaper ET-2550 which uses the same technology to deliver exceptionally cheap printing.Epson's EcoTank is certainly the best technology for producing usable copy at the cheapest poss...
0%
techradar.com/au/
Updated:
2018-04-04 09:27:34
Epson has come up with a new type of printer, the EcoTank family, to tackle the issue of total cost of ownership for individuals and organisations that churn out a large amount of printouts.For those who print large numbers of documents, buying cartridg...
Good Absurdly low running costs, Ease of use...
Bad No ADF at this price point, Slow printing...
Bottom line The ET-3600 is a good printer but not a great one. Other products in Epson's EcoTank range might be a better fit depending on whether you have a heavy print workload, or want better scanning capabilities...
0%
techadvisor.co.uk
Updated:
2018-04-04 09:27:34
At first glance, the latest addition to Epson's EcoTank range of multi-function printers looks pretty expensive – in fact, at £399.99 the ET-3600 is one of the most expensive inkjet printers we've ever come across. But, like the previous two generations o...
Bottom line The high purchase price of the ET-3600 means it's obviously not suitable for home users who simply need an affordable printer for occasional use. And at its high price it could also be a bit faster. However, the Ecotank's low running costs are unmatched b...
80%
gadgetspeak.com
Updated:
2018-04-04 09:27:34
Originally launched in October 2014, EcoTank offers users a way of reducing the cost and regularity of ink replacement. Instead of using ink cartridges with their limited capacity, the Epson EcoTank technology makes use of ink tanks that can hold a year's...
76%
goodhousekeeping.co.uk
Updated:
2018-04-04 09:27:34
Fed up of constantly replacing the cartridges in your printer every few months? Then the Epson ET3600 EcoTank Printer will be right up your street. It's got a refillable ink tank which can be topped up with liquid inks that produce a whopping 6,000 black...
Good Straightforward to link to your WiFi, printer does all the hard work, Epson Connect app lets you print from your smartphone or tablet, Printer comes with two sets of inks so Epson believes you should get 11,000 black and 11,000 colour prints before you ha...
Bad Big and bulky, you'll need plenty of space for this printer, Noisy both during printing and when charging the ink from the tanks, Filling the ink tanks is fiddly and can be messy if you're not careful, Slow to scan and copy...
Bottom line The Epson ET3600 EcoTank printer produces excellent quality documents and photos in a short space of time. Simple and straightforward to use, this printer has Wi-Fi and ethernet connections so you can easily print without needing to connect your device wi...
80%
trustedreviews.com
Updated:
2018-04-04 09:27:34
This all-in-one majors on running costs, to the point where other aspects of its specification sit in the back seat. Straight out of the box, you should have enough ink for 11,000 printed pages, which for some will be most of the life of the printer. Alth...
Good Huge starting ink capacity, Low printing costs, Wireless connection...
Bad No ADF, Display is too basic, Very noisy paper feed...
Bottom line Epson's EcoTank ET-3600 is a notable improvement on earlier versions of the range. While retaining its extremely low running costs – and offering 11,000 pages before you need spend anything – Epson has improved its print quality, while maintaining a good...
80%
geekdad.com
Updated:
2018-04-04 09:27:34
Working at GeekDad often involves answering the same handful of questions time and again One such question, though, has become particularly prevalent over the past few years: What kind of 3D printer do you have?I've long kept a canned response in my back...
0%
geardiary.com
Updated:
2018-04-04 09:27:34
When's the last time you purchased a printer? Were you as surprised as I was by how inexpensive they've become? Here's the thing, though: the printers themselves are inexpensive, but when purchasing ink cartridges, you'll learn that great deal wasn't so g...
Good Holds up to 150 sheets of paper, Warms up quickly and prints quickly, Includes enough ink to last up to two years (~11,000 b&w/8500 color pages), Double-sided printing saves paper, Replacement ink bottles are much cheaper than replacement ink cartridges...
Bad No fax capabilities on this model (if you are still using a landline)...
0%
pcmag.com
Updated:
2018-04-04 09:27:34
Epson's EcoTank printers promise very low running costs over time, at the expense of a higher purchase price, and the Epson Expression ET-3600 EcoTank All-in-One Supertank Printer ($399.99) is no exception. In terms of price, capacity, and features, it fi...
Good Very low running costs after initial investment, Good print quality, Light and compact, Supports Wi-Fi Direct mobile connectivity...
Bad High purchase price, No ADF, Does not support NFC, Slow for the price...
Bottom line The Epson Expression ET-3600 EcoTank All-in-One Supertank Printer is an inkjet that can save you plenty of money if you print a lot, but an automatic document feeder would make it more attractive...
70%
Brand Image Product code Product Stock Price from
Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE90401 ET-4500 0.00
(excl. VAT)
0 (incl. VAT)
Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CE71404BY ET-4550 0.00
(excl. VAT)
0 (incl. VAT)
Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CE92402 ET-2500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)