location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MMY12ZM/A mobile phone case 11.9 cm (4.7") Skin case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMY12ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMY12ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198001856 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2021 09:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MMY12ZM/A mobile phone case 11.9 cm (4.7") Skin case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 11.9 cm (4.7") Apple
  • - Leather, Microfibre
  • - Grey
More>>>
Brand Image Product code Product Stock Price from
Apple

Apple MMY72ZM/A mobile phone case 11.9 cm (4.7") Skin case Beige
(show image)
MMY72ZM/A MMY72ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
(show image)
MMY42ZM/A MMY42ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY22ZM/A mobile phone case 11.9 cm (4.7") Skin case Brown
(show image)
MMY22ZM/A MMY22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY32ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
(show image)
MMY32ZM/A MMY32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY52ZM/A mobile phone case 11.9 cm (4.7") Skin case Black
(show image)
MMY52ZM/A MMY52ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY62ZM/A mobile phone case 11.9 cm (4.7") Skin case Red
(show image)
MMY62ZM/A MMY62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)