location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MMY72ZM/A mobile phone case 11.9 cm (4.7") Skin case Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMY72ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMY72ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198002150 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2021 09:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MMY72ZM/A mobile phone case 11.9 cm (4.7") Skin case Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 11.9 cm (4.7") Apple
  • - Leather, Microfibre
  • - Beige
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:34:09
Uk has collected 6 expert reviews for Apple MMY72ZM/A mobile phone case 11.9 cm (4.7") Skin case Beige and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tomsguide.com
Updated:
2020-01-01 07:34:06
The iPhone 7 and iPhone 7 Plus are both strong phones, but they’re not quite complete. While you can dunk them, you shouldn’t really drop them, so you’ll need a good case. And because they don’t come with a headphone jack, these handsets are begging for w...
0%
macobserver.com
Updated:
2020-01-01 07:34:07
I like leather cases for my iPhones and iPads. I used Apple's Leather Case for iPhone 6 and iPhone 6s (I also used Speck's MightyShell ), but I have to tell you the new Apple Leather Case for iPhone 7 is a big improvement. There's one reason for that, the...
Good Excellent fit and finish, great look and feel, high quality, durable, improved buttons...
Bad None come to mind...
0%
gadgetmac.com
Updated:
2020-01-01 07:34:09
iPhone cases are in no short supply with seemingly endless amounts of choices to choose from. Now that Apple released the new iPhone 7 and iPhone 7 Plus, the selection of cases is plentiful as ever. But here's a select few noteworthy picks we think are wh...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MMY12ZM/A mobile phone case 11.9 cm (4.7") Skin case Grey
(show image)
MMY12ZM/A MMY12ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
(show image)
MMY42ZM/A MMY42ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY22ZM/A mobile phone case 11.9 cm (4.7") Skin case Brown
(show image)
MMY22ZM/A MMY22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY32ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
(show image)
MMY32ZM/A MMY32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY52ZM/A mobile phone case 11.9 cm (4.7") Skin case Black
(show image)
MMY52ZM/A MMY52ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY62ZM/A mobile phone case 11.9 cm (4.7") Skin case Red
(show image)
MMY62ZM/A MMY62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)