location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 15-as010ca Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-as010ca
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W7E04UA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:35
The date of the most recent change of this product data-sheet in Icecat.
HP W7E04UA user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 15-as010ca Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-6200U 2.3 GHz Processor cores: 2
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 1 TB HDD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 52 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
52 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Power on
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Operating shock
40 G
Non-operating shock
240 G
Operating vibration
1.043 G
Non-operating vibration
3.5 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
255 mm
Height
18 mm
Weight *
1.94 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-01-07 01:53:20
Uk has collected 28 expert reviews for HP ENVY 15-as010ca Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2017-01-07 01:53:19
What is the HP Envy 15? In the past, HP's Envy brand could be considered one of its more premium laptop offerings, but it's since been supplanted by the more outlandish Spectre series, such as the HP Spectre 13 . As such, the HP Envy 15-as001na sits very...
Good Attractive design, Good performance, Respectable battery life...
Bad Noisy fans, Disappointing screen...
Bottom line HP Envy 15 – Performance The specifications of the HP Envy 15 actually compare favourably with those of the HP Spectre 13, which costs considerably more. It uses the same dual-core 2.5GHz Intel Core i7-6500U seen in the model Trusted tested. This again ca...
70%
techadvisor.co.uk
Updated:
2017-01-07 01:53:19
Look at the websites of big laptop-makers and you'll find bold images of laptops designed to look like the future of the form. They're impossibly slim, made of the same expensive materials as a top-end phone and cost a packet. Also see: Best laptops 2016...
Bottom line The HP Envy 15 doesn't seem like a desperately interesting laptop at first glance. It's too big to be cool, not quite cheap enough to be a stone-cold bargain. However, the longer you use it, the more you realise quite what a sound fit it is for people who...
80%
techradar.com
Updated:
2017-01-07 01:53:19
The HP Envy line is a series of laptops with a long history. It's a line of notebook well known to students for its sharp design and respectable components. Now into its 15th year anniversary since its introduction in 2009, HP is taking the Envy 15 to a n...
Good Thinner design, Lighter weight, Much improved display...
Bad No discrete graphics, Higher starting price...
Bottom line The HP Envy's higher price tag won't jive with everyone, but its thinner, sharper design and improved display elevates this classic notebook into the realm of premium 15-inch laptops...
0%
techradar.com/au/
Updated:
2017-01-07 01:53:19
The HP Envy line is a series of laptops with a long history. It's a line of notebook well known to students for its sharp design and respectable components. Now into its 15th year anniversary since its introduction in 2009, HP is taking the Envy 15 to a n...
Good Thinner design, Lighter weight, Much improved display...
Bad No discrete graphics, Higher starting price...
Bottom line The HP Envy's higher price tag won't jive with everyone, but its thinner, sharper design and improved display elevates this classic notebook into the realm of premium 15-inch laptops...
0%
ozlaptopreviews.com
Updated:
2017-01-07 01:53:19
HP Envy 15-AE102TX (2015) ReviewThe HP Envy 15 comes with a similar design and build quality compared to its predecessors, but improved hardware to keep up with the best in the business. Integrated with the latest 6th generation Skylake processor from Int...
Good Gorgeous monolithic design with premium quality aluminium elements, Touchscreen display that helps it double up as a convertible, Decent sound by Bang & Olufsen with 4 speakers and a sub-woofer, Mid-level gaming capability...
Bad The poor quality display does not stand up to the premium quality laptop, No ssd...
Bottom line HP Envy 15-AE102TX has succeeded in creating a place for itself among the laptops which do not command you to choose between quality and performance. The HP Envy 15 2015 version may not seem like a quality improvement over the older versions, but it is th...
90%
gadgetguy.com.au
Updated:
2017-01-07 01:53:19
Thin and light isn't on the checklist for everyone, so if you need big and speedy, HP hopes to fit the bill with something to make all of your friends jealous, or a little bit envious. Does it succeed with the Envy 15, or would you be better off with some...
Good Nice keyboard with a numberpad, Loads of storage space with 2TB, Discrete midrange graphics processor, Plenty of ports, including four USB 3.0 ports and one Ethernet port...
Bad Heavy, Another one of HP's terrible screens lets down the package, and boy is it a shocker...
Bottom line Sometimes computer companies feel like they're taking the mickey, producing devices that are technically yesterday's news, but with a price and slight refresh befitting of today.The thing about computers is that usually the changes in processors, and in m...
60%
goodgearguide.com.au
Updated:
2017-01-07 01:53:19
HP has used its "Envy" line across a variety of devices to denote a luxury design and feeling. This seems to be a predominant model amongst laptop makers of late. The idea is that consumers will pay a little more for a laptop that not only performs well...
Good Great battery life, Nice design, Four USB 3.0 ports...
Bad Display washes out at angles, Only moderate performance...
Bottom line It's a little hard to exactly discern who the Envy 15 is best suited for at its asking price, which starts locally at $1899. That kind of pricing would give you a lot of options to pick from, many of which pack in better screens, or better processors, or...
60%
pcauthority.com.au
Updated:
2017-01-07 01:53:19
Looking for a premium laptop that won't eviscerate your savings? With the Envy 15, HP thinks it has just the device for you. This alluring 15.6-incher has the high-end materials and stylish design of HP's usual Envy models, but with a few compromises th...
Bottom line Good looks for a budget laptop, but good looks aren't everything...
60%
stuff.tv
Updated:
2017-01-07 01:53:19
Looking for a premium laptop that won't eviscerate your savings? With the Envy 15, HP thinks it has just the device for you.This alluring 15.6-incher has the high-end materials and stylish design of HP's usual Envy models, but with a few compromises that...
Good Stylish aluminium body, Good sound, Enough power to run older games, Fast wi-fi...
Bad Low-resolution screen, Unimpressive battery life...
Bottom line It's good-looking, well-connected and has a decent amount of power There's a lot to like about this Envy's style, but we're not sure all the compromises make sense. It's good-looking, well-connected and has a decent amount of power for the money, but the...
60%
gadgetshow.channel5.com
Updated:
2017-01-07 01:53:19
HP's Envy series of laptops and desktops have always offered premium styling, but at a not-so-out-of-reach price tag making them ideal for university machines or for getting work done at home. The HP Envy 15 is the latest in the range, sporting a thin des...
80%
itwire.com
Updated:
2017-01-07 01:53:19
In the immortal words of Crocodile Dundee – “You call that a knife” I was similarly amused when I opened this notebook for the first time – after working on tablets for so long. It has a damned big, beautiful screen housed in a svelte body.The HP Envy 15...
Bottom line If you want a 15” screen and have a lazy $2K to spend, (less if you look around online) then this is a premium product for consumer or small business use. It gets my recommendation.Just be careful that you buy the model that you want – the many SKUs make...
0%
pcadvisor.co.uk
Updated:
2017-01-07 01:53:19
HP is hedging its bets with this laptop , literally making it flexible enough to broaden its appeal. It's added folding tricks that let it fold back on itself, so where a normal laptop has a display that will hinge backward just beyond the vertical, the l...
Bottom line HP's application of the swivelling screen idea on a laptop works well enough, even if overall build quality doesn't give anything like a premium feel while you're handling its big and bendy frame. The primary letdown for this model though is its low-grade...
50%
expertreviews.co.uk
Updated:
2017-01-07 01:53:19
The keyboard is a little shallow for our liking, with not enough tactile feedback or depth to each key press. This makes long periods of typing slightly uncomfortable, so to avoid painful fingertips you'll need to type with a light touch.While the keyboar...
Bottom line A reasonable performer with generous storage, but a poor touchpad and disappointing screen means it isn't the best way to spend £380...
60%
gadgetspeak.com
Updated:
2017-01-07 01:53:20
Certainly not a small and light offering, ideal for a tower/desktop replacement, the native resolution is 1920x1080 just like what a standard panel will display. The advantage it can travel with you when required to do so...
84%
futurefive.co.nz
Updated:
2017-01-07 01:53:20
The HP ENVY TouchSmart is the latest notebook from HP that has a touchscreen in order to open up the capabilities of Windows 8. HP have gone all out with Beats Audio and a whopping 1TB drive, so how good is it?The ENVY is a good looking notebook PC that l...
Good A powerhouse with some nice design touches, Great speakers, Cavernous storage, Touchscreen makes Windows 8 more usable...
Bad No SSD, Doesn't feel as sturdy as some competitors, Not a 1080 screen, The HP ENVY TouchSmart is a great notebook PC that performs as well as it looks and will lead more people into the world of Windows 8, Using the touchscreen is still not that intuitive...
70%
pcadvisor.co.uk
Updated:
2017-01-07 01:53:20
One of the key benefits of Intel's new Haswell processors is the improved power-efficiency that leads to greater battery life and portability. It seems a little odd, then, that the first Haswell laptop we've seen from HP should be a 15.6-inch desktop repl...
Bottom line The HP TouchSmart 15 is not particularly portable, even by the standards of other 15.6-inch laptops. However, its high-quality screen and speaker system make it an excellent entertainment machine for use at home, while the i7 processor provides desktop pe...
70%
digitalversus.com
Updated:
2017-01-07 01:53:20
We don't understand why HP chose to use such a low-quality screen on one of its most high-end laptops. Add to that the similar quality in the audio components, and you have a pretty forgettable computer...
Good Processing power, Satisfactory gaming capabilities, Battery life (5 hrs of video playback)...
Bad No Full HD resolution (in our model), TN display with unfaithful colours, Glossy screen low brightness = reflections glare, Bad sound through audio output...
60%
uk.hardware.info
Updated:
2017-01-07 01:53:20
The Envy line of laptops are the more deluxe consumer products from HP. One of the latest arrivals is the Envy Touchsmart 15-j003ed, a 15.6-inch laptop with a state-of-the-art Intel Haswell Core i7 quad-core processor, touchscreen and a decent graphics...
Bottom line The HP Envy 15-j003ed is a good-looking laptop with great specs. You get a touchscreen, a brand-new Core i7 Haswell quad-core processor and an Nvidia GeForce GT 740M graphics card. The battery life is also good, something that's always welcome for a lap...
0%
itproportal.com
Updated:
2017-01-07 01:53:20
Laptops with touchscreens used to be a rarity, but the unsuitability of Windows 8 for any device without one has increased their popularity considerably. We question the short-term gains from Microsoft's strategy, but there's no doubt that manufacturers a...
Good Great performance in 2D and 3D, Vibrant full HD 15.6in touchscreen, Great audio, Good value for money...
Bad No VGA output, No optical drive...
Bottom line If you're not looking for an out-and-out portable, the HP Envy TouchSmart 15-j004ea is a compelling proposition. It looks good and is very pleasant to use, but also has lots of power available when you need it, both for 2D and 3D work. It has a vibrant s...
90%
trustedreviews.com
Updated:
2017-01-07 01:53:20
What is the HP Envy Touchsmart 15? While most manufactures are chasing the ultrabook market at the moment, HP has provided us with a good old fashioned notebook powerhouse here: 15.6-inches, 2.56kg, a quad-core i7 CPU and a massive 16GB RAM all for exactl...
Good Impressive specs for the price, Great game performance for a laptop, Impressive sound output...
Bad Lack of SSD makes a speedy laptop feel sluggish, Flakey keyboard and uninspiring trackpad, Unimpressive screen...
Bottom line On paper, the specifications are impressive for the price, but the cut corners are obvious in the keyboard, touchpad and screen. A solid laptop then, but we'd hope for more to replace our desktop full time...
70%
pcworld.co.nz
Updated:
2017-01-07 01:53:20
NameLaptop: HP Envy 15At a glance:15.6-inch 1366x768 LED-backlit display,2.2GHz Intel Core i7-2670QM CPU, 8GB RAM,AMD 7690M 1GB GPU ,750GB, 7200RPM hard driveSummary:A nice looking, solidly built and powerful machine, but its drawbacks may make a lot of u...
70%
hardwarezone.com.my
Updated:
2017-01-07 01:53:20
So what do you do when you're the largest personal computer manufacturer in the world, and other manufacturers are nipping at your heels, waiting for you to trip? Do you quiver in fear, threaten to wind up your business and call it a day? Nope. You do wha...
0%
thunderbaylive.com
Updated:
2017-01-07 01:53:20
Here is our gaming demo of Mass Effect 3 playing on the HP Envy 15 notebook. Check out our full video review of the HP Envy 15...
0%
Zdnet.com.au
Updated:
2017-01-07 01:53:20
Tweet Submit Starting life as a MacBook Pro competitor, the Envy is even more so in its latest incarnation. This doesn't mean that it doesn't have its own identity; red trims, a beautiful screen, a volume jog dial and HP's continued relationship wi...
Good Great sound, Good battery life, Highresolution display is welcome, Included software is highly appreciated...
Bad Radiance display shows red as orange, Mouse pad is high friction and the integrated click pad isn't the most accurate option...
Bottom line It's easy to be charmed by the design, audio and features of the Envy 15. Sadly, its selling feature, the optional high-resolution display, has the glaring fault of displaying red as orange.
75%
T3.com
Updated:
2017-01-07 01:53:20
When HP earlier this year, we were struck its design. The generous might suggest HP has borrowed a leaf from Apple’s design book – the cynical might not be so kind, with the resemblance between this notebook and the pretty obvious. Machined from...
Good Attractive styling, Relatively low price...
Bad Poor battery, Thigh singing heat after a while, Low resolution screen, Limited storage...
Bottom line The Envy 15 just falls short thanks to a poor battery life and cooling system. Those after a MacBook Pro-style Windows 7 laptop will be tempted, however.
60%
thestar.com.my
Updated:
2017-01-07 01:53:20
The HP Envy 15 is a classy notebook that has a lot going for it. It is a multimedia powerhouse that’s great for running all sorts of applications, watching movies, surfing and even playing games. Plus, its stereo speakers are pretty good as it deliver...
Good Great performance; nice speakers; large trackpad.
Bad Heavy; runs very hot; battery life could be better.
0%
pcauthority.com.au
Updated:
2017-01-07 01:53:20
HP has been building some very slick-looking laptops over the last year, from the HP mini 2133's silver sleekness through to the new-look piano-black monolith Probooks. The Envy range however, as the name implies, goes above and beyond. It's clear that...
Bottom line WITH Luscious looks and great performance, this is an i7 laptop to drool over, but battery life lets it down...
100%
wired.co.uk
Updated:
2017-01-07 01:53:20
HP is looking to take on established players at the premium end of the laptop market with the introduction of its Envy range. The Envy 15 is currently the biggest machine in the range, and with a similar design and materials, it’s a suspiciously simila...
70%
whatlaptop.techradar.com
Updated:
2017-01-07 01:53:20
HP's Envy range is the company's range-topping brand, looking to take on Apple's MacBook Pro, Dell's Adamo and Sony's high-end VAIO models. The Envy 13 is the smallest model in the range, and we’re the first publication in the UK to get a full look at...
0%
trustedreviews.com
Updated:
2017-01-07 01:53:20
Taiwanese ODMs and lower-tier manufacturers have long tried to ape Apple's design ethic in the hope of generating some publicity. Larger entities, such as HP, have been known to take some inspiration as well, but they generally shy away from more overt im...
70%
alphr.com
Updated:
2017-01-07 01:53:20
With the arrival of its new high-end range of laptops, one manufacturer would have us believe that imitation truly is the most sincere form of flattery. Lightweight, slender and sheathed in aluminium – no, we’re not talking about Apple’s metal-framed M...
Bottom line HP's Envy 15 takes on Apple at its own game, but proves sinful in all the wrong ways...
50%
pocket-lint.com
Updated:
2017-01-07 01:53:20
HP have finally bitten the bullet and made what many have been waiting for for an age: a MacBook clone. It's been in the back of consumer's minds for a while. Why can't PC manufacturers follow through with the design leads laid down by Apple? Why rede...
Good Plenty of power, sensational design, excellent finish, great keyboard...
Bad Battery life, spec doesn't match US versions, some fan noise...
Bottom line We love what HP have done from a design perspective and the time and effort they have put into creating a great looking notebook will appeal to some users, who will be happy to pay the premium price this notebook commands. For some though, the asking p...
80%
theregister.co.uk
Updated:
2017-01-07 01:53:20
It might be more accurate to refer to HP’s latest laptop as the ‘Apple Envy’, as the design of the machine so closely mimics that of Apple’s MacBook Pro range. But, to be fair to HP, it hasn’t simply copied Apple. It has added some nice touches of its...
Bottom line There’s no denying that the Envy 15 is one of the most elegant laptops we’ve ever seen. It also provides outstanding performance at a competitive price - £1199. Sure you can get a 15in notebook for under £400, but not one as powerful...
85%
canadalaptopreviews.com
Updated:
2018-05-04 03:19:24
At one time touch screen technology was limited to devices such as smartphones and tablets but those days are long gone as now laptops are starting to take advantage of this great technology. Today we are looking at the HP Envy W7E04UA#ABL which features...
Good If you haven't used touch screen on a laptop before it can be easy to dismiss it as just another fad but once you have actually used this technology for any amount of time it starts to become obvious just how big of a convenience this is. For most the nat...
Bad One slight change that would have gave the HP Envy W7E04UA#ABL a nice boost in the performance department would have been the addition of an SSD hard drive. The SATA that is included is very spacious with its 1 TB capacity but lacks the same type of read...
Bottom line The HP Envy W7E04UA#ABL has just about everything you could wish for, great performance, super convenient touch screen technology and a light mobile friendly design. The price tag may scare away some but for those that have the budget this seems like a re...
0%
canadalaptopreviews.com
Updated:
2018-05-29 13:31:26
At one time touch screen technology was limited to devices such as smartphones and tablets but those days are long gone as now laptops are starting to take advantage of this great technology. Today we are looking at the HP Envy W7E04UA#ABL which features...
Good If you haven't used touch screen on a laptop before it can be easy to dismiss it as just another fad but once you have actually used this technology for any amount of time it starts to become obvious just how big of a convenience this is. For most the nat...
Bad One slight change that would have gave the HP Envy W7E04UA#ABL a nice boost in the performance department would have been the addition of an SSD hard drive. The SATA that is included is very spacious with its 1 TB capacity but lacks the same type of read...
Bottom line The HP Envy W7E04UA#ABL has just about everything you could wish for, great performance, super convenient touch screen technology and a light mobile friendly design. The price tag may scare away some but for those that have the budget this seems like a re...
0%
notebookcheck.net
Updated:
2017-01-07 01:53:19
Problem child. The Envy 15 is wrapped in an elegant case and equipped with an up-to-date NVIDIA GTX 950M. While the specs of the Envy 15 are impressing, throttling has been a prominent problem of our test model...
Good good design, high-end aluminum elements, good keyboard, good battery life...
Bad (gaming) performance is lower than expected, limited viewing angles...
Bottom line The HP Envy 15 appeals with its high-end design. Despite good materials, we could find flaws in build quality in some spots. The all-rounder aims to balance office and multimedia capability. For this, the input devices are an important criterion. These ar...
80%
notebookcheck.net
Updated:
2017-01-07 01:53:19
All-rounder. The Envy belongs to the group of 15.6-inch all-rounders. The computer does not lack processing performance. However, the display of the notebook is not convincing...
Good matte display, gaming capable, big storage capacity, Hardly gets warmer...
Bad low-contrast TN display with narrow viewing angles, no maintenance hatch, expensive...
Bottom line HP Envy 15-k203ng. Test model courtesy of NotebooksbilligerWith the Envy 15-k203ng, HP offers a 15.6-inch all-round notebook. It brings a lot of processing performance and can run almost all current computer games, albeit with reduced graphics quality. In...
82%
notebookcheck.net
Updated:
2017-01-07 01:53:20
HP's Envy 15 lineup is represented with a total of 13 different models. However, not all casings and equipment are new to the market. We identified seven new versions that share the name Envy 15-k . A look in HP's German store still revealed four with a p...
Good Wide range of models, No issues with fingerprints, Solid build, Innovative Control Zone ClickPad, Nice keyboard backlight, Wi-Fi with first-rate configuration and very good reception properties, Plenty of power, Good Turbo utilization, Quiet, cool, Lightn...
Bad Production flaw: Keyboard bed around the A key lifts, Very pliable lid, Some ports in the front, No maintenance cover, difficult to open, Except for brightness, a middling screen, with very poor viewing angle stability, GeForce GTX 850M runs with red...
Bottom line It's too bad about the good approach, but HP makes the same mistake with its Envy 15-k010ng that has prevented various laptops with good innards from achieving a higher score. A TN screen is installed that we would have actually more suspected in a budget...
81%
notebookcheck.net
Updated:
2017-01-07 01:53:20
HP's German shop presently lists three versions of the slim all-round laptop. We are testing the lowest priced model, Envy 15-j011sg with approx. 800 Euros. In addition to the components mentioned above, it also features a large 1000 GB HDD , and a total...
Good Quite thin and light casing, Backlit keyboard, Great battery runtime, Compact power supply, Appealing looks, Good sound, 4x USB 3.0...
Bad Glare screen with catastrophic viewing angles, GT 740M's narrow memory interface, No optical drive, Bloatware...
Bottom line Compact multimedia laptopIs it a success or a failure? The answer to this question strongly depends on the demands placed on image quality. Seen objectively, the glossy Full HD screen is a failure. Tight viewing angles, limited color space, poor contrast...
80%
techreviewsource.com
Updated:
2017-01-07 01:53:20
The HP Envy Touchsmart 15 is a stylish 15-inch notebook with a beautiful display, a comfortable keyboard and good overall performance. It does have its downfalls as it suffers from below-average battery life and mediocre graphics performance.The design of...
Good Stylish exterior, Comfortable keyboard, Goodlooking 1080p display...
Bad Below average battery life, Gaming graphics performance is lacking...
70%
Laptopmag.com
Updated:
2017-01-07 01:53:20
With a 15-inch 1080p touch-screen display, discrete Nvidia GeForce graphics, and integrated Beats Audio technology, the HP Envy Touchsmart 15 aims to be a powerful entertainment notebook. This $1,058 Windows 8 laptop has an elegant build and plenty of ent...
Good Attractive design and comfortable keyboard, Strong overall performance, Sharp audio, Crisp 1080p display, High-quality webcam...
Bad Below-average battery life, Graphics performance trails competitors, Can get hot on bottom...
Bottom line The HP Envy Touchsmart 15 is an attractive notebook with a crisp screen and booming audio, but it doesn't pack the same graphics punch as competitors...
70%
wccftech.com
Updated:
2017-01-07 01:53:20
Earlier this year, i got to review HP's Envy 4 notebook which featured a third generation Ivy Bridge notebook. Today, i will be testing out HP's latest HP Envy 15 notebook which is powered by Intel's fourth generation of Haswell processor.We reviewed Hasw...
Bottom line The HP Envy Touchsmart was a totally new experience for me since this is the first time i used a touchscreen notebook. It felt better than using a tablet and the touch sensors were responsive and smooth and felt really good with Windows 8.The performance...
68%
Theinquirer.net
Updated:
2017-01-07 01:53:20
REPRESENTING THE HIGH END of HP's consumer PC line, the HP Envy laptop roster delivers premium design with touchscreen support and improved performance for a better Windows 8 experience...
Good Slim for a desktop replacement, stylish aluminium body, super-fast application performance, responsive touchscreen...
Bad Lack of SSD storage can slow down the Envy when starting up and shutting down...
60%
computershopper.com
Updated:
2017-01-07 01:53:20
The newly redesigned HP Envy 15 is worthy of its name. Just take one glance at it: Its backlit keyboard, great-looking 15.6-inch HD screen, and overall tasteful design might cause others to go green in the eyes. Add superior audio quality, decent hardware...
Good Eye-catching design, Terrific audio, with volume dial on laptop's side, USB 3.0 ports, Excellent software bundle, including premium Adobe apps...
Bad Not the speediest machine for the price, Multitouch touch pad could be better, Hefty chassis, Runs warm...
Bottom line The HP Envy 15 offers decent performance and terrific audio in a stylish shell. College students and multimedia enthusiasts will find it especially worthy. Read More...
70%
pcmag.com
Updated:
2017-01-07 01:53:20
The HP Envy 15 (2012) ($1,249.99 direct) is the latest iteration of HP's premium line of desktop replacement laptops, offering a mix of style, substance, and price that's well suited to both work and play. Though it competes with current top dogs, like ou...
Good Fast productivity and graphics performance. Full HD display. Excellent Beats Audio sound system.
Bad Short battery life. Design is getting dated...
Bottom line The HP Envy 15 (2012) laptop may borrow its look from Apple, but HP's integration of Beats Audio and a healthy helping of internal components make it a good, 15-inch working environment for audio, video, or design aficionados...
80%
techworld.com
Updated:
2017-01-07 01:53:20
Last year's Envy laptops were a bit of a disappointment. The design that wowed me in 2010 had grown stale by 2011; at that point, the rest of the world had caught up to and surpassed the Envy's design, while HP was content to update only the system's...
Bottom line The new HP Envy 15 is a fairly slick all-purpose laptop, if a little on the bulky side. It has lots of great wireless and wired connectivity options, fantastic audio, a very useful analogue volume dial, and a good keyboard. HP has two major issues to...
0%
engadget.com
Updated:
2017-01-07 01:53:20
If there's one thing we took away from our jaunt at CES, it's this: consumers' appetites for mainstream laptops haven't waned all that much. Even in the Ultrabook category, Intel expects half of the models to go on sale this year will have 14- and 15-inch...
Good 1080p IPS display, excellent audioRuns cool Two-year warrantyPhotoshop Elements / Premiere Elements included...
Bad Flaky trackpad with stiff built-in buttonMiddling battery lifeImprecise color calibration...
Bottom line The Envy 15 is a solidly built machine with compelling features, but its stiff trackpad and mediocre battery life dampen the user experience...
0%
pcworld.com_techhive.com
Updated:
2017-01-07 01:53:20
Last year’s Envy laptops were a bit of a disappointment. The design that wowed me in 2010 had grown stale by 2011; at that point, the rest of the world had caught up to and surpassed the Envy’s design, while HP was content to update only the system’s i...
Good Great audio, with analog volume dial, Lots of ports and wireless features...
Bad Terrible palm detection on the touchpad, Miscalibrated color...
Bottom line HP could have a very satisfying performance laptop in the Envy 15--if it addresses a couple of critical problems. Images (click to enlarge) HP Envy 15 Review: A Great Laptop Marred by Serious Flaws HP Envy 15 (early 2012) Review, by Jason Cross Ja...
70%
mobiletechreview.com
Updated:
2017-01-07 01:53:20
twitter: @lisagade) The first generation HP Envy 15 was HP's first Envy model and it dates back to the fall of 2009. It was both ahead of its time and woefully inadequate as mobile products go. It was one of the first Intel Core i7 quad core laptops...
Good Very fast, great gaming performance, 1080p IPS display, metal build, Very fast, great gaming performance, 1080p IPS display, metal build, Very fast, great gaming performance, 1080p IPS display, metal build, What's hot:...
Bad Keyboard flex on left side, some complaints about red color accuracy on forums, Keyboard flex on left side, some complaints about red color accuracy on forums, Keyboard flex on left side, some complaints about red color...
Bottom line We really like the HP Envy 15-3040nr: it's a high performance yet portable laptop that's clad in metal and has all the creature comforts you'd expect from a higher end laptop. We like the dual HDMI and DisplayPort with the ability to drive multiple mo...
80%
Digitaltrends.com
Updated:
2017-01-07 01:53:20
The HP Envy 15 manages to outgun Apple’s 15-inch MacBook Pro in just about every category, and still come in cheaper. It’s a new year, and HP has a new Envy. For those who’ve missed out on the last few years of the Envy line, this is HP’s stab at the...
Bottom line The HP Envy 15 finally provides Windows users with a product that can go toe-to-toe with what Apple offers...
90%
Laptopmag.com
Updated:
2017-01-07 01:53:20
Ditching the ornate designs of its predecessors, HP has given its premium Envy 15 a total makeover. Boasting a cleaner, MacBook Pro-esque look, this $1,249 laptop offers a fast Core i5 processor, a full 1080p display, Beats Audio, and AMD switchable gr...
Good Solid performance and graphics, Excellent Beats audio with dedicated volume button, Bright, full 1080p display, Relatively fast boot, Comfy, well-backlit keyboard, Bundled Adobe software...
Bad Demanding gamers should look elsewhere, Heavier than competing systems...
Bottom line The redesigned HP Envy 15 offers solid performance, excellent audio, and a bright full HD display in a beautifully made chassis.
80%
slashgear.com
Updated:
2017-01-07 01:53:20
All the headlines these days seem to be grabbed by those svelte little Ultrabooks, but there’s still a considerable market for big-screen, high-power laptops out there. HP is more than happy to serve, and their latest offerings in the top of the line E...
0%
theverge.com
Updated:
2017-01-07 01:53:20
Update, March: HP says the Radiance Display is "functioning properly," another way of saying that there is no way, or at least no plans, to fix this issue. It's minor, but we've docked the laptop's score as a result...
Good Rock-solid aluminum construction, Excellent audio for a laptop, Optional 1080p Radiance display is sharp, colorful...
Bad Quirky touchpad with stiff buttons, Average battery life, No Blu-ray option, Unabashed copy of the MacBook Pro...
78%
mobiletechreview.com
Updated:
2017-01-07 01:53:20
The HP Envy 15 (late 2011 model) we look at here looks distinctly Envy when closed. It has the curved edges on the lid, the straight metal sides and a Mac-like interior. The casing is made entirely of aluminum with some magnesium alloy. It has clean lines...
0%
onlinenotebook.com
Updated:
2017-01-07 01:53:20
HP Envy 15-1050nr is powered by Intel Core i7 720QM / 1.6 GHz, a quad core processor with 1333 MHz of data bus speed. It has 6 MB L2 cache. The Envy has 6 (3×2) GB DDR3 SD RAM which is expandable to 16 GB. The notebook has 500 GB 7200 RPM hard disk. O...
Good Extremely powerful for a 15 inch laptop, good for high end gamming, 1080p screen for watching HD movies...
Bad Has some issues with Bluray playback, expensive...
Bottom line We laud HP for putting in such powerful hardware and still managing to keep the device compact. We didn’t have much issues with the Envy 15, the price might be the only think that will hold you back. But if you have deep pockets and are looking for a...
0%
Theinquirer.net
Updated:
2017-01-07 01:53:20
One premium laptop, the HP Voodoo Envy 133, finally tipped up in 2008 with a $2,099 price tag, but that never made it across the pond to Blighty. It was all quiet again until late last year when HP produced two new premium luxury notebooks to be sold...
Good Quad core fast laptop, decent graphics, USB 3.0...
Bad Battery life, expensive for most peoples' tastes, awkward keyboard layout...
50%
devhardware.com
Updated:
2017-01-07 01:53:20
Whether or not the HP Envy 15-1050nr is the laptop for you really depends on your budget. Its $2,000 price tag will definitely be high for many who are looking for a laptop to carry out casual tasks, and if you are one of them, then you should obviously shop around...
0%
engadget.com
Updated:
2017-01-07 01:53:20
There are laptops and then there are laptops. The Envy 15 has fallen into that second category ever since we got our hands-on: it's the first PC we've seen that really equals the MacBook Pro's unibody design and it packs a scorching-fast Intel Core i7 pro...
Good Striking all metal design, Powerful Core i7 processor, ATI graphics, Awesome multimedia experience...
Bad Gets incredibly hot, Less than two hours of battery life, Insanely frustrating touchpad...
Bottom line We don't mean to sound like a broken record, but we're just as conflicted about the 15-inch Envy as we were about its 13-inch little brother. The multimedia and gaming experience blew us away -- rarely do we see such performance out of a laptop this sleek...
0%
etechreviews.com
Updated:
2017-01-07 01:53:20
A very power full computer featuring fast processor, fast graphics card and 1080p display screen all under one roof, but with great power comes great responsibility. Will the hardware give the expected end result?Sum and Substance:Thumbs Up:Solid const...
0%
tomsguide.com
Updated:
2017-01-07 01:53:20
ScreenWhile it was initially touted as having a 15.6” LCD panel with Full HD resolution (1920 x 1080 pixels), the version of the Envy 15 we tested, unfortunately, was limited to a resolution of 1366 x 768. That’s about the minimum.Not surprisingly – b...
0%
Laptopmag.com
Updated:
2017-01-07 01:53:20
Sitting at the higher end of HP’s new Envy sub-brand, the HP Envy 15 offers blazing speed in a thin and light metal chassis that will turn heads. Thanks to Intel’s powerful Core i7 processor and ATI graphics, this $1,799 notebook blows away all other m...
Good Fast performance, Stylish, lightweight design, Beautiful and bright full HD screen, Good sound...
Bad Poor battery life, Hot temperatures, Touchpad jumpy for two-handed use, Awkward keyboard layout...
Bottom line HP’s premium 15-inch notebook is more powerful than a MacBook, but weak battery life and hot temperatures hold it back.
50%
pcmag.com
Updated:
2017-01-07 01:53:20
As I worked my way down the list of parts, everything about the HP Envy 15 ($1,800 direct) seemed as if it were a dream come true. An Intel Mobile Core i7 processor, 6GB of DDR3 memory, and midrange ATI graphics card are parts that you would find in...
Good Aluminum metals are a sight to behold. Lightweight. Dreamy parts like an Intel Core i7 processor and 6GB of memory. Excellent graphics card. Awesome resolution. Fast hard drive. Excellent audio system.
Bad Heat can be felt throughout the laptop. No backlit keyboard option. Six-cell battery alone doesn't deliver enough juice. Expensive.
Bottom line Every component that powers the Envy 15 is what performance dreams are made of, but heat, unfortunately, is an aggravating side effect...
60%
computershopper.com
Updated:
2017-01-07 01:53:20
The HP Envy line's name is wonderfully cheeky. While the intention is to imply that others will "envy" people who own these stylish, high-end laptops, the line's similarity in design to Apple's MacBook series makes for an amusing double m...
Good Excellent performance; vibrant, sharp 1080p screen; superb music playback; stylish; light for its performance class...
Bad Short battery life; no built-in optical drive; included dongle needed to connect VGA monitors and projectors...
Bottom line Stylish enough to take on Apple's MacBook, the Envy 15 backs up its good looks with excellent performance, superb audio, and great ergonomics. If you don't need an all-day battery, this is a dream machine...
93%
mobiletechreview.com
Updated:
2017-01-07 01:53:20
The HP Envy 15 is a high end notebook that's a part of HP's unique Envy line. The Envy line originates from from HP's acquisition of Voodoo PC back in 2006, a company that focused on high end, sleek gaming notebooks. Unlike the last generation HP Envy...
Good Slim and light powerhouse gaming and desktop replacement notebook with great looks.
Bad Speakers aren't very loud, no internal optical drive (external optical drive included).
Bottom line We can't help but be smitten with the HP Envy 15. It's a gaming powerhouse, a desktop replacement and more than powerful enough to keep us away from shopping notebooks for a few years. Yet it's gorgeous, very thin and light. Its unique looks a...
90%
notebookcheck.net
Updated:
2017-02-17 01:16:27
Green with envy. Kaby Lake is trickling down from the expensive Spectre series to the more affordable Envy lineup. While the new Envy 15 is thinner and lighter than its predecessors, it unfortunately shoves touchscreen down our throats with heavy throttli...
Good thinner and lighter all-metal design; strong base, attractive IPS touchscreen with 4K UHD option, M.2 NVMe + 2.5-inch SATA III bay, impressive CPU performance, respectable battery life, USB Type-C...
Bad fan noise always active; pulsing fan behavior when gaming, lid could have been more rigid; tendency to teeter, narrow color gamut; inaccurate blue colors, heavy throttling under extreme loads, glossy touchscreen is mandatory, difficult end-user serviceab...
Bottom line Nothing particularly stands out on the Envy 15. Its chassis and thin design make it more attractive than competing notebooks from Acer or Lenovo in the sub $900 USD price range and battery life is pretty good as well, but overall performance is somewhat d...
79%