location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 365 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 365 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8L39A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899438442 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 21:36:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 May 2025
Product end of life date
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 365 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Latex printing 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
More>>>
Expand your applications – beat client expectations

Print on traditional signage substrates and beyond – up to 1,63 m – print textiles with the ink collector.[1]
Reach more indoor spaces, like healthcare – water-based HP Latex Ink prints are odorless.[1]
Enjoy efficient, automated double-sided banner printing.
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colours, and 1200 dpi.

Same day delivery – for highly demanding turnarounds

High quality at high speeds – 31 m²/hr high-speed outdoor quality with HP OMAS, HP Latex Optimizer.[2]
Reach production speeds and avoid wait time – prints come out completely dry and ready to finish and deliver.
Gain productivity – reduce time between jobs with continuous printing.
You can minimise damage risk – scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[3]

Keep your running costs low – boost your capacity

Increase production time and reduce time monitoring the printer – automatic, reliable, low-maintenance printing.
Save time – HP Custom Substrate Profiling and i1 embedded spectrophotometer make ICC profiling automatic.[4]
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[5]

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
91 m²/hr
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll width
162.5 cm
Maximum roll diameter
25 cm
Roll widths supported
254 - 1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Performance
Sound power level (standby)
39 dB
Sound pressure level (printing)
55 dB
Certification
WEEE, RoHS, REACH, EPEAT Bronze, OSHA, CE
HP segment
Business
Power
Power consumption (typical)
4600 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2561 mm
Depth
840 mm
Height
1380 mm
Weight
216 kg
Packaging data
Package width
2795 mm
Package depth
760 mm
Package height
1250 mm
Package weight
303.5 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Country Distributor
United Arab Emirates 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)