location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-M 18-150mm f/3.5-6.3 IS STM Lens - Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-M 18-150mm f/3.5-6.3 IS STM Lens - Graphite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1375C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292063455
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-M 18-150mm f/3.5-6.3 IS STM Lens - Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC Black
  • - Lens structure (elements/groups): 17/13
  • - Aperture range (F-F): 3.5 - 6.3
  • - Maximum aperture number: 6.3
  • - Closest focusing distance: 0.25 m
  • - Auto focus Manual focus
More>>>
Lens system
Component for *
MILC
Lens structure (elements/groups) *
17/13
Aperture range (F-F)
3.5 - 6.3
Focus adjustment
Auto/Manual
Focal length range
18 - 150 mm
Minimum aperture number *
3.5
Closest focusing distance *
0.25 m
Maximum aperture number *
6.3
Lens mount interface *
Canon EF-M
Sensor type
CMOS
Performance
Auto focus
Yes
Manual focus
Yes
Camera brands compatibility *
Canon
Design
Product colour
Black
Weight & dimensions
Length
86.5 mm
Weight
300 g
Diameter *
6.09 cm
Filter size *
55 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:59:04
Uk has collected 5 expert reviews for Canon EF-M 18-150mm f/3.5-6.3 IS STM Lens - Graphite and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
The-digital-picture.com
Updated:
2017-05-01 04:59:04
Buy Now ► Rent Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon EF-M 18-150mm f/3.5-6.3 IS STM Lens...
0%
pcmag.com
Updated:
2017-06-09 02:07:51
Canon's mirrorless system has a small, but growing, library of lenses. The EF-M 18-150mm f/3.5-6.3 IS STM ($499.99) is an attractive option for photographers who want an all-in-one solution, as it has a long zoom range and a compact design that matches we...
Good Compact, 8,3x zoom range, Crisp optics, Image stabilization...
Bad Soft edges and barrel distortion at 18mm, Dim corners when shooting Raw, Plastic lens mount...
Bottom line The EF-M 18-150mm f/3.5-6.3 IS STM is a small lens that covers a big zoom range, and a solid choice for Canon mirrorless shooters who don't want to fiddle with frequent lens changes...
80%
Country Distributor
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)