location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M7600 7.11 cm (2.8") 98 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-M7600BBB show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M7600 7.11 cm (2.8") 98 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G
  • - 7.11 cm (2.8") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 960 mAh
More>>>
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 400 pixels
Display type
AMOLED
Panel type
AMOLED
Display number of colours
16.78 million colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
50 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Video compression formats
H.263, MPEG4, XviD
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
960 mAh
Talk time (2G) *
7 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
98 g
Width
51 mm
Depth
13.9 mm
Height
112 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
2000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Other features
Networking type
GPRS/EDGE/3G
Operating frequency
850, 900, 1800, 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
SP-Midi, MP3, AAC, AAC+, eAAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:45:42
Uk has collected 47 expert reviews for Samsung M7600 7.11 cm (2.8") 98 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-07 13:44:21
Let’s get the Nathan Barley references out of the way first: the Samsung Beat DJ is the spitting image of the Wasp T12 music deck mobile the east London media lout sports in the spoof TV show. Totally coincimental, yeah? But can this scratching, samp...
Good B&O sonics...
Bad Touchscreen too small, absurd DJ mixing app...
Bottom line Did you buy the crazy frog ringtone? If so, this might be for you...
40%
trustedreviews.com
Updated:
2011-08-07 13:44:33
There's little doubting that Samsung produces some great mobile phones and a huge range of them. It has pushed at the megapixels envelope, been one of the leaders in producing touchscreen handsets, and, for the more business-minded, produces a fair few sm...
70%
letsgomobile.org/en
Updated:
2011-08-07 13:44:45
M obile phones with integrated music players are very common by now. Nearly every phone lets you enjoy your favorite music, wherever you are. However, there are mobile phones that take things just one step further; these are the genuine music phones. J...
Bottom line T he Samsung Beat DJ has every right to be called remarkable, not only thanks to its nicely curved design, but also because of the Bang & Olufsen audio. In addition to the shortcut on the side, the music phone offers the BeatDJ application, however;...
65%
digitalversus.com
Updated:
2011-08-07 13:45:04
Obviously designed for the "youf" looking for an all singing and dancing touch phone that’s a bit different and orientated towards sound, the Beat DJ is noticeable first of all for its shape. This musicphone emphasises several features that are suppose...
Good Easy of use, Bright screen with good contrast, External access to memory card, Good audio, nice sound from speakers/ FM radio, Music recognition feature...
Bad No virtual keyboard: handicap for texting, DJ features don’t go far enough, System is slow, Screen lacks precision...
80%
whatmobile.net
Updated:
2011-08-07 13:45:06
Up until now Samsung has struggled to forge any kind of music identity with its handsets. Devices such as the F300 and F400 may have impressed with their audio powers, but unlike rivals Nokia (XpressMusic) and Sony Ericsson (Walkman), these have been i...
Bottom line The BeatDJ is a funky music mobile with a neat application that lets you ‘scratch’ songs like a DJ and add effects to tunes. Yes it’s a gimmick, but it’s good fun to play around with. This is a solidly-constructed handset with a vi...
60%
3g.co.uk
Updated:
2011-08-07 13:45:30
UI take a hit. The Beat DJ gets points for originality, but lacks the tech to back it up. Samsung Beat DJ...
Good Excellent audio by Bang & Olufsen, intelligently designed touches in user interface.
Bad Lagging touchscreen and lack of QWERTY keypad leads to flawed email and messaging.
80%
pz10.com
Updated:
2011-08-07 13:45:40
The Samsung M7600 Beat is a DJ. Whats on its mind is on its face, a brave stab at not only putting music in your pocket but in your hands as well. The M7600 Beat is quick to claim a territory of its own, where playback simply wont do unless you mix y...
Bottom line Samsung M7600 Beat DJ has teen written all over. Thats not necessarily a bad thing though. Its hard to imagine the M7600 will ever reach the younger crowd (especially having that steep pricing) but if it can entertain and entice its target audience...
0%
stuff.tv
Updated:
2014-03-22 02:09:18
The Beat DJ certainly has a unique look and feels good in the hand. It’s small and light, but solid enough to use comfortably.Temperamental touchscreenProblems arise when you start to use the touchscreen, which can be a little sluggish. Most of the ti...
Good Great-sounding speakers. Neat looks. Lots of features...
Bad Unresponsive touchscreen. DJ functions gimmicky. Camera shutter lag...
Bottom line A charming enough music phone, but a suspect touchscreen and limited DJ-ing features blunt its appeal...
60%
Mobile88.com
Updated:
2016-11-26 16:45:43
9/10 7/10 6/10 8/10 7.5/10+ Classy looking+ Great screen graphics- Buttons do not illuminate- Touchscreen not very sensitive. The Samsung M7603 BeatDJ is a flat, oval-shaped device. It is similar to the M7600 BeatDJ, but when looking at the specs, we...
Bottom line Impressive looking phone. For show and tell, but little else. Tags : Samsung Beat DJ M7600 Preview Specs Review Comment(0) Buy Sell Photos Cam shots Video Latest Phone · Samsung S9110 · Samsung M2510 · Samsung M2310 · Samsung C5510...
75%
stuff.tv
Updated:
2011-08-07 13:44:49
The Beat DJ certainly has a unique look and feels good in the hand. It’s small and light, but solid enough to use comfortably.Temperamental touchscreenProblems arise when you start to use the touchscreen, which can be a little sluggish. Most of the ti...
Good Great-sounding speakers. Neat looks. Lots of features...
Bad Unresponsive touchscreen. DJ functions gimmicky. Camera shutter lag...
Bottom line A charming enough music phone, but a suspect touchscreen and limited DJ-ing features blunt its appeal...
60%
ld2.ciol.com
Updated:
2011-08-07 13:44:55
There are mobile phones and there are media players. And then there are music phones which have capable media players built-in. But now, music phones have taken another giant leap with the new Samsung Beat DJ. Though from a distance it may look l...
Good Looks, features...
Bad Should have had a bigger battery...
100%
techtree.com
Updated:
2011-08-07 13:44:58
Samsung recently launched its newest music phone in India, the Beat DJ. It features a unique DJ application that allows you to add various effects to your music while it is playing and then save it. The phone also has other exciting features such as a...
Good Attractive design, 2.8-inch capacitive OLED display, audio quality, decent camera, GPS, DivX playback...
Bad Music volume could have been louder (headphones), no on-screen QWERTY keypad, slow camera...
Bottom line Samsung recently launched its newest music phone in India, the Beat DJ. It features a unique DJ application that allows you to add various effects to your music while it is playing and then save it. The phone also has other exciting features such as a...
80%
phonearena.com
Updated:
2011-08-07 13:45:02
Today we introduce the Samsung BEAT DJ M7600 that has something to offer to people, looking for a cell phone with beautiful face and funny character, i.e. appealing outward appearance and a variety of entertaining options. A key aspect is the Beat DJ a...
Good Unique, eyecatchy design, Awesome multimedia capabilities, Awesome multimedia capabilities, The Beat DJ application...
Bad Sluggish interface, Incall quality could have been better...
Bottom line It is not every day that a leading manufacturer rolls out uniquely-looking phone, especially when it comes to pepping up music series devices. The developers from Samsung have obviously decided to be innovators and we must say they have done their job...
80%
gsmarena.com
Updated:
2011-08-07 13:45:14
Samsung M7600 Beat DJ has teen written all over. Thats not necessarily a bad thing though. Its hard to imagine the M7600 will ever reach the younger crowd (especially having that steep pricing) but if it can entertain and entice its target audience...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:45:22
It may have top music specs, but the Beat DJ is let down by its touch-screen and messaging interface. Others to consider LG Arena KM900 User opinions(0) Add opinion Read all opinions...
Good Excellent audio by Bang & Olufsen, intelligently designed touches in user interface...
Bad Lagging touch-screen and lack of QWERTY keypad leads to flawed email and messaging.Look and Feel...
Bottom line It may have top music specs, but the Beat DJ is let down by its touch-screen and messaging interface...
60%
mobilementalism.com
Updated:
2011-08-07 13:45:27
Time now for a Samsung Beat DJ review. The Samsung M7600 Beat DJ is, as youd expect, a music phone. As its a Samsung phone, there are one or two things it absolutely must have: a feature-set as long as your arm for starters, and some tiny feature tha...
Bottom line Im in two minds about the Beat DJ. Its not a great phone, but it is different from many of its competitors. It has a huge range of features, but a poor user experience. Its music features are best in class, but the way you get to access your librar...
0%
mobileburn.com
Updated:
2011-08-07 13:45:32
The Samsung M7600 BEAT DJ is a music focused touchscreen equipped phone that was officially introduced to the world at the 2009 Mobile World Congress event in Barcelona. It features a large capacitive touchscreen() display that is very colorful and sh...
Bottom line Video: Part 2Camera Samples Leave a comment! Featured products from the MobileBurn store...
0%
mobile-review.com US
Updated:
2011-08-07 13:45:35
We never experienced any problems with the call quality the Beat DJ provided us with. On top of that its ring tones sounded loud and clear in most environments; the vibro alert didn’t disappoint us either. Among all other things, the phone offers fast...
0%