location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Free3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Free3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-FREE3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004104 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:39:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-FREE3 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Free3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Rollerbar 2800 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 9
  • - Power source: Cable
More>>>
Ergonomic and lightweight with great comfort
Ergonomic and lightweight with great comfort

With its sleek, low design, Contour RollerMouse Free3 is a good fit for slim and compact keyboards. The low weight makes RollerMouse Free3 the obvious choice if you often change your workstation, but don’t want to compromise on ergonomics and comfort offered by a RollerMouse.

Reduced in weight but not in functionality
Reduced in weight but not in functionality

RollerMouse Free3 is our lightest RollerMouse, but that doesn’t mean we’ve compromised on functionality. In fact, RollerMouse Free3 offers an impressive seven programmable buttons. In addition to copy/paste, and left-/right-/double-click buttons, this mouse also offers two forward and back buttons that are compatible with most browsers. By using the buttons on the mouse, you minimise the number of clicks and related movements that you would otherwise have to do with a traditional computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Achieve high speeds and a great range
Achieve high speeds and a great range

With RollerMouse Free3 it is easy to adjust the speed of the cursor, and the rollerbar sensitivity can quickly be adjusted, depending on the work assignment. Most of us will choose a slower speed for precision work, and a higher speed for quickly navigating between different areas on the screen or multiple screens.

Two hands are better than one
Two hands are better than one

By working with both hands and varying your working position, you can avoid discomfort and prevent mouse-related pains . RollerMouse Free3’s low and streamlined design means it sits nicely in front of a slim and compact keyboard, and the thin rollerbar is easy to manoeuvre and emphasises the streamlined feel.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
9
Number of programmable buttons
7
Customizable movement resolution
Yes
Number of movement resolution modes
10
Rollerbar width
25 cm
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
489 mm
Depth
121 mm
Height
23 mm
Weight
660 g
Packaging data
Quantity per pack *
1 pc(s)
Number of risers
4
Package width
140 mm
Package depth
520 mm
Package height
45 mm
Package weight
1.06 kg
Packaging content
Wrist rest
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
10 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
540 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
11.3 kg
Master (outer) case volume
0.0468 cm³
Brand Image Product code Product Stock Price from
Contour Design RollerMouse mobile Contour Design RollerMouse mobile
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Wireless Contour Design RollerMouse Red Plus Wireless
(show image)
RM-RED PLUS-WL RollerMouse Red Plus Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Wireless Contour Design RollerMouse Red Wireless
(show image)
RM-RED-WL RollerMouse Red Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus Contour Design RollerMouse Pro3 Plus
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless Contour Design RollerMouse Free3 Wireless
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro 3 Contour Design RollerMouse Pro 3
(show image)
RM-PRO3 RollerMouse Pro 3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max Contour Design RollerMouse Red Max
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Contour Design RollerMouse Red Plus
(show image)
RM-RED PLUS RollerMouse Red Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Contour Design RollerMouse Red
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)