location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Deskstar T7K500 internal hard drive 320 GB 7200 RPM 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7K500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDT725032VLA360-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:57:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Deskstar T7K500 internal hard drive 320 GB 7200 RPM 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - 640 g
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:46:39
Uk has collected 8 expert reviews for Western Digital Deskstar T7K500 internal hard drive 320 GB 7200 RPM 3.5" Serial ATA II and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2018-06-01 11:46:39
Hitachi has built a strong name for itself for manufacturing quality hard drives that offer leading performance while being reliable at the same time. Its less well known for being first to market though, and the Deskstar T7K500 is a case in point - o...
Good SATA II 3Gbps, NCQ support...
Bad 500GB capacity...
Bottom line Hitachi has built a strong name for itself for manufacturing quality hard drives that offer leading performance while being reliable at the same time. Its less well known for being first to market though, and the Deskstar T7K500 is a case in point - o...
90%
maximumpc.com
Updated:
2018-06-01 11:46:39
We’ll get the bad news out of the way first. Hitachi’s Deskstar T7K500 hard drive, with an easy-to-remember 500GB of storage, is unremarkable. More than that, it underperforms when compared to similarly featured, similarly priced (if not cheaper!) prod...
Good Easy to install into a computer. Uh. Nicely constructed. Pretty exterior.
Bad Slow performance when compared to other 500GB models. Feh.
70%
amug.org
Updated:
2018-06-01 11:46:39
Hitachi is currently selling the T7K500 320GB SATA 3.0Gb/s hard drive model HDT725032VLA360. AMUG found it listed at Newegg.com and thought it might provide an interesting review. The Maxtor Maxline III 7V300F0 is a great performing SATA hard drive whe...
60%
ixbtlabs.com
Updated:
2018-06-01 11:46:39
After a series of articles devoted to 400 GB desktop hard drives, see the links below: its time to meet new models with higher capacity - 500 GB. Especially as prices for 500 GB models are getting more and more attractive, they use the most progressi...
Bottom line After a series of articles devoted to 400 GB desktop hard drives, see the links below: its time to meet new models with higher capacity - 500 GB. Especially as prices for 500 GB models are getting more and more attractive, they use the most progressi...
0%
Brand Image Product code Product Stock Price from
Hitachi

Hitachi Deskstar 500GB SATA-II internal hard drive 7200 RPM 3.5" Serial ATA II
(show image)
HDT725050VLA360 500GB SATA-II 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 400GB 7200 RPM internal hard drive 3.5" Ultra-ATA/133
(show image)
HDT725040VLAT80 400GB 7200 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar T7K500 250GB ATA133 internal hard drive 7200 RPM 8 MB Ultra-ATA/133
(show image)
HDT725025VLAT80 Deskstar T7K500 250GB ATA133 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar T7K500 320GB ATA133 internal hard drive 7200 RPM 8 MB Ultra-ATA/133
(show image)
HDT725032VLAT80 Deskstar T7K500 320GB ATA133 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 500GB 7200 RPM internal hard drive 8 MB 3.5" Ultra-ATA/133
(show image)
HDT725050VLAT80 500GB 7200 RPM 0.00
(excl. VAT)
0 (incl. VAT)