location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Value Glossy Photo Paper - A4 - 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Glossy Photo Paper - A4 - 50 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946611860
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:46:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Value Glossy Photo Paper - A4 - 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet A4
  • - 21x29.7 cm
  • - 183 g/m²
  • - Finish type: Gloss
  • - 50 sheets
  • - Multicolour
More>>>
Features
Print technology
Inkjet
Paper size
A4
Paper size
21x29.7 cm
Product colour
Multicolour
Finish type *
Gloss
Media weight *
183 g/m²
Best uses
Office printing, Calendar, Photo collage, Photo gifts, Photo, Cards and gift wraps, Seasonal decorations and gifts, Masks and party, Daily use
Sheets per pack
50 sheets
Compatible products
- Expression Photo HD XP-15000 - Expression Home XP-342 - Expression Home XP-245 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-302 - Epson Expression Home XP-202
Weight & dimensions
Roll width
21 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
222 mm
Package depth
305 mm
Package height
13 mm
Package weight
597 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946612232
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Pallet weight (UK)
0 g
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Pallet gross weight
0 g
Products per pallet
1440 pc(s)
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
300 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
320 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
0 g
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Star rating
3*
Country of origin
Japan
Country Distributor
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)